Microchip Technology, Inc. SY100ELT22

Description
The SY10/100ELT22 are dual TTL-to-differential PECL translators. Because PECL (Positive ECL) levels are used, only +5V and ground are required. The small outline 8-lead SOIC package and the low skew, dual gate design of the ELT22 makes it ideal for applications which require the tranlation of a clock and a data signal.The ELT22 is available in both ECL standards: the 10ELT is compatible with positive ECL 10H logic levels, while the 100ELT is compatible with positive ECL 100K logic levels. Additional Features 300ps typical propagation delay <100ps output-to-output skew Differential PECL outputs PNP TTL inputs for minimal loading Flow-through pinouts Available in 8-pin SOIC package
Datasheet
Description
The SY10/100ELT22 are dual TTL-to-differential PECL translators. Because PECL (Positive ECL) levels are used, only +5V and ground are required. The small outline 8-lead SOIC package and the low skew, dual gate design of the ELT22 makes it ideal for applications which require the tranlation of a clock and a data signal.The ELT22 is available in both ECL standards: the 10ELT is compatible with positive ECL 10H logic levels, while the 100ELT is compatible with positive ECL 100K logic levels. Additional Features 300ps typical propagation delay <100ps output-to-output skew Differential PECL outputs PNP TTL inputs for minimal loading Flow-through pinouts Available in 8-pin SOIC package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY100ELT22 - Microchip Technology, Inc.
Chandler, AZ, United States
The SY10/100ELT22 are dual TTL-to-differential PECL translators. Because PECL (Positive ECL) levels are used, only +5V and ground are required. The small outline 8-lead SOIC package and the low skew, dual gate design of the ELT22 makes it ideal for applications which require the tranlation of a clock and a data signal.The ELT22 is available in both ECL standards: the 10ELT is compatible with positive ECL 10H logic levels, while the 100ELT is compatible with positive ECL 100K logic levels. Additional Features 300ps typical propagation delay <100ps output-to-output skew Differential PECL outputs PNP TTL inputs for minimal loading Flow-through pinouts Available in 8-pin SOIC package

The SY10/100ELT22 are dual TTL-to-differential PECL translators. Because PECL (Positive ECL) levels are used, only +5V and ground are required. The small outline 8-lead SOIC package and the low skew, dual gate design of the ELT22 makes it ideal for applications which require the tranlation of a clock and a data signal.The ELT22 is available in both ECL standards: the 10ELT is compatible with positive ECL 10H logic levels, while the 100ELT is compatible with positive ECL 100K logic levels.

Additional Features

    • 300ps typical propagation delay
    • <100ps output-to-output skew
    • Differential PECL outputs
    • PNP TTL inputs for minimal loading
    • Flow-through pinouts
    • Available in 8-pin SOIC package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Level Translators
Product Number SY100ELT22
Logic Family TTL
Package Type SOIC; ['SOIC']
Input Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Logic Family LVCMOS
View Details
Translator ICs - 1905964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Tqfn
Output Type BiCMOS
View Details
Translators, Level Shifters - 10116FC - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details