Microchip Technology, Inc. SY100ELT25

Description
The SY100ELT25 is a differential ECL-to-TTL translator. Because ECL levels are used, a +5V, -5.2V (or -4.5V) and ground are required. The small outline 8- lead SOIC package and the single gate of the ELT25 makes it ideal for those applications where performance, space and low power are at a premium.The VBB output allows the ELT25 to also be used in a single-ended input mode. In this mode the VBB output is tied to the D input for a non-inverting buffer or the D input for an inverting buffer. If used the VBB pin should be bypassed to ground via a 0.01µF capacitor. Additional Features 2.6ns typical propagation delay Differential ECL inputs 24mA TTL outputs Flow-through pinouts Available in 8-pin SOIC package
Datasheet
Description
The SY100ELT25 is a differential ECL-to-TTL translator. Because ECL levels are used, a +5V, -5.2V (or -4.5V) and ground are required. The small outline 8- lead SOIC package and the single gate of the ELT25 makes it ideal for those applications where performance, space and low power are at a premium.The VBB output allows the ELT25 to also be used in a single-ended input mode. In this mode the VBB output is tied to the D input for a non-inverting buffer or the D input for an inverting buffer. If used the VBB pin should be bypassed to ground via a 0.01µF capacitor. Additional Features 2.6ns typical propagation delay Differential ECL inputs 24mA TTL outputs Flow-through pinouts Available in 8-pin SOIC package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY100ELT25 - Microchip Technology, Inc.
Chandler, AZ, United States
The SY100ELT25 is a differential ECL-to-TTL translator. Because ECL levels are used, a +5V, -5.2V (or -4.5V) and ground are required. The small outline 8- lead SOIC package and the single gate of the ELT25 makes it ideal for those applications where performance, space and low power are at a premium.The VBB output allows the ELT25 to also be used in a single-ended input mode. In this mode the VBB output is tied to the D input for a non-inverting buffer or the D input for an inverting buffer. If used the VBB pin should be bypassed to ground via a 0.01µF capacitor. Additional Features 2.6ns typical propagation delay Differential ECL inputs 24mA TTL outputs Flow-through pinouts Available in 8-pin SOIC package

The SY100ELT25 is a differential ECL-to-TTL translator. Because ECL levels are used, a +5V, -5.2V (or -4.5V) and ground are required. The small outline 8- lead SOIC package and the single gate of the ELT25 makes it ideal for those applications where performance, space and low power are at a premium.The VBB output allows the ELT25 to also be used in a single-ended input mode. In this mode the VBB output is tied to the D input for a non-inverting buffer or the D input for an inverting buffer. If used the VBB pin should be bypassed to ground via a 0.01µF capacitor.

Additional Features

    • 2.6ns typical propagation delay
    • Differential ECL inputs
    • 24mA TTL outputs
    • Flow-through pinouts
    • Available in 8-pin SOIC package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Level Translators
Product Number SY100ELT25
Logic Family TTL; ECL
Package Type SOIC; ['SOIC']
Input Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899278P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details
Translators, Level Shifters - SN74AVC2T45YZTR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers