Microchip Technology, Inc. Translators, Level Shifters SY100EL91LZI

Description
Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC
Request a Quote Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - SY100EL91LZI-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SY100EL91LZI-ND
Translators, Level Shifters SY100EL91LZI-ND
Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256194-SY100EL91LZI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256194-SY100EL91LZI
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256194-SY100EL91LZI
Win Source Part Number: 1256194-SY100EL91LZI Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100EL Package: Tube Number of Circuits: 1 Standard Package: 38 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: LVPECL Output Signal: ECL, LVECL Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100EL91 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256194-SY100EL91LZI
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 100EL
Package: Tube
Number of Circuits: 1
Standard Package: 38
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 3
Input Signal: LVPECL
Output Signal: ECL, LVECL
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100EL91
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Translators, Level Shifters - SY100EL91LZI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY100EL91LZI
Translators, Level Shifters SY100EL91LZI
Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC

Buy Now Datasheet
Logic - Translators, Level Shifters - SY100EL91LZI - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY100EL91LZI
Logic - Translators, Level Shifters SY100EL91LZI
IC TRNSLTR UNIDIRECTIONAL 20SOIC

IC TRNSLTR UNIDIRECTIONAL 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SY100EL91LZI-ND 1256194-SY100EL91LZI SY100EL91LZI SY100EL91LZI
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family ECL; PECL ECL; PECL; LVPECL ECL; PECL; LVPECL
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1922407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details
Translators, Level Shifters - SN74AXC1T45DRLR-S - Quarktwin Technology Ltd.
Specs
Package Type SOT-563, SOT-666
Output Type 3-State; Tri-State, Non-Inverted
Features RoHS
View Details