Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
DIFFERENTIAL PECL TRANSLATOR, 85DEG C; No. of Inputs:2Inputs; Output Current:-; Propagation Delay:3ns; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC TRANSLTR UNIDIRECTIONAL 8SOIC
IC TRNSLTR UNIDIRECTIONAL 8SOIC
IC TRNSLTR UNIDIRECTIONAL 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 576-1363-ND | SY100ELT23ZG | 71Y4316 | SY100ELT23ZG | SY100ELT23ZG | SY100ELT23ZG |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | Differential Pecl Translator, 85Deg C; No. Of Inputs Microchip | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Logic Family | TTL; PECL | ECL; PECL; PECL | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | ||
| Output Type | Inverted | Non-Inverted | Non-Inverted | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |