Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY89223LMG-TR

Description
Win Source Part Number: 1256095-SY89223LMG-T R Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: SY89 Package: Tape & Reel Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVPECL Output Signal: LVTTL Package / Case: 8-VFDFN Exposed Pad, 8-MLF® Supplier Device Package: 8-MLF® (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-3008-1,576-3008- 2,576-3008-6,SY89223 LMG TR,1611-SY89223LMG-C T,SY89223LMGTR,1611- SY89223LMG-DKR Base Product Number: 89223 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256095-SY89223LMG-T R Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: SY89 Package: Tape & Reel Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVPECL Output Signal: LVTTL Package / Case: 8-VFDFN Exposed Pad, 8-MLF® Supplier Device Package: 8-MLF® (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-3008-1,576-3008- 2,576-3008-6,SY89223 LMG TR,1611-SY89223LMG-C T,SY89223LMGTR,1611- SY89223LMG-DKR Base Product Number: 89223 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256095-SY89223LMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256095-SY89223LMG-TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256095-SY89223LMG-TR
Win Source Part Number: 1256095-SY89223LMG-T R Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: SY89 Package: Tape & Reel Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVPECL Output Signal: LVTTL Package / Case: 8-VFDFN Exposed Pad, 8-MLF® Supplier Device Package: 8-MLF® (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-3008-1,576-3008- 2,576-3008-6,SY89223 LMG TR,1611-SY89223LMG-C T,SY89223LMGTR,1611- SY89223LMG-DKR Base Product Number: 89223 Product Status: Obsolete

Win Source Part Number: 1256095-SY89223LMG-TR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: SY89
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: LVPECL
Output Signal: LVTTL
Package / Case: 8-VFDFN Exposed Pad, 8-MLF®
Supplier Device Package: 8-MLF® (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-3008-1,576-3008-2,576-3008-6,SY89223LMG TR,1611-SY89223LMG-CT,SY89223LMGTR,1611-SY89223LMG-DKR
Base Product Number: 89223
Product Status: Obsolete

Buy Now Datasheet
Translators, Level Shifters - 576-3008-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
576-3008-2-ND
Translators, Level Shifters 576-3008-2-ND
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MLF® (2x2)

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MLF® (2x2)

Buy Now Datasheet
Translators, Level Shifters - SY89223LMG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY89223LMG-TR
Translators, Level Shifters SY89223LMG-TR
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MLF® (2x2)

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MLF® (2x2)

Buy Now Datasheet
Logic - Translators, Level Shifters - SY89223LMG-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY89223LMG-TR
Logic - Translators, Level Shifters SY89223LMG-TR
IC TRNSLTR UNIDIRECTIONAL 8MLF

IC TRNSLTR UNIDIRECTIONAL 8MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256095-SY89223LMG-TR 576-3008-2-ND SY89223LMG-TR SY89223LMG-TR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; ECL; PECL; LVPECL TTL; PECL ECL; PECL; LVPECL
Unlock Full Specs
to access all available technical data

Similar Products

SN74GTL2007 12-Bit GTL-/GTL/GTL+ to LVTTL Translator - SN74GTL2007PW - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP
Input Voltage 3 to 3.6 volts
View Details
6 suppliers
Translator ICs - 1897448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family Max3391
Package Type SSOP; Tssop
Output Type 3 state
View Details
Logic - Translators, Level Shifters - 74AVC20T245BX,518 - Lingto Electronic Limited
Specs
Translation Both
View Details
2 suppliers