The SY55857LKG is a high-speed dual translator designed to convert various logic standards, including single-ended TTL/CMOS and differential LVDS, HSTL, or CML, to LVPECL. It supports data rates up to 2.5Gbps with a toggle frequency of 2.5GHz, ensuring reliable performance in high-speed applications. The device features low power consumption at approximately 46mW per channel and operates with a power supply voltage range of 3.0V to 3.6V. The SY55857LKG is housed in a compact 10-pin MSOP package and includes a flow-through pinout for easy integration. It is suitable for use in data communications, wireless communications, and telecom systems. The outputs are designed to be compatible with 100K LVPECL standards, providing low output impedance and minimal electromagnetic interference. The device does not internally terminate its inputs, allowing for flexibility in interfacing with different standards. Engineers considering this product should note its operational temperature range of -40°C to +85°C and the absence of internal termination, which may require additional design considerations based on the specific application.
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 2.5Gbps 10-MSOP
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 2.5Gbps 10-MSOP
IC TRNSLTR UNIDIRECTIONAL 10MSOP
IC TRANSLATOR UNIDIR 10MSOP
IC TRNSLTR UNIDIRECTIONAL 10MSOP
IC TRNSLTR UNIDIRECTIONAL 10MSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 576-1377-ND | SY55857LKG | SY55857LKG | SY55857LKG | SY55857LKG | 536-SY55857LKG |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | IC TRNSLTR UNIDIRECTIONAL 10MSOP |
| Logic Family | TTL; CMOS; PECL; LVDS | TTL; CMOS; LVDS; CML, CMOS, HSTL, LVDS, TTL | ||||
| Package Type | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | ||
| Output Type | Differential | Differential | Differential | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |