Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY100EPT28LZG

Description
Win Source Part Number: 1256174-SY100EPT28LZ G Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100EPT Package: Tube Number of Circuits: 1 Standard Package: 95 Mounting: SMD (SMT) Output Type: Differential, Single-Ended Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVPECL, LVTTL Output Signal: LVTTL, LVPECL Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-2466,SY100EPT28L ZG Base Product Number: SY100EPT28
Request a Quote Datasheet
Description
Win Source Part Number: 1256174-SY100EPT28LZ G Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100EPT Package: Tube Number of Circuits: 1 Standard Package: 95 Mounting: SMD (SMT) Output Type: Differential, Single-Ended Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVPECL, LVTTL Output Signal: LVTTL, LVPECL Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-2466,SY100EPT28L ZG Base Product Number: SY100EPT28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256174-SY100EPT28LZG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256174-SY100EPT28LZG
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256174-SY100EPT28LZG
Win Source Part Number: 1256174-SY100EPT28LZ G Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100EPT Package: Tube Number of Circuits: 1 Standard Package: 95 Mounting: SMD (SMT) Output Type: Differential, Single-Ended Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVPECL, LVTTL Output Signal: LVTTL, LVPECL Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-2466,SY100EPT28L ZG Base Product Number: SY100EPT28

Win Source Part Number: 1256174-SY100EPT28LZG
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 100EPT
Package: Tube
Number of Circuits: 1
Standard Package: 95
Mounting: SMD (SMT)
Output Type: Differential, Single-Ended
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: LVPECL, LVTTL
Output Signal: LVTTL, LVPECL
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-2466,SY100EPT28LZG
Base Product Number: SY100EPT28

Buy Now Datasheet
Translators, Level Shifters - SY100EPT28LZG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY100EPT28LZG
Translators, Level Shifters SY100EPT28LZG
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Buy Now Datasheet
Shenzhen, China
Logic - Translators, Level Shifters
SY100EPT28LZG
Logic - Translators, Level Shifters SY100EPT28LZG
IC TRNSLTR UNIDIRECTIONAL 8SOIC

IC TRNSLTR UNIDIRECTIONAL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256174-SY100EPT28LZG SY100EPT28LZG SY100EPT28LZG
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; ECL; PECL; LVPECL, LVTTL TTL; ECL; PECL; LVPECL, LVTTL
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-4592-6-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
SN74GTL16622A 18-Bit LVTTL To GTL/GTL+ Bus Transceiver - 74GTL16622ADGGRG4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP
Input Voltage 3.15 to 3.45 volts
View Details
Translator ICs - 1905946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state, open drain
View Details