Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-MSOP
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-MSOP
IC TRNSLTR UNIDIRECTIONAL 8MSOP
IC TRANSLTR UNIDIRECTIONAL 8MSOP
LVPECL-LVTTL TRANSLATOR, -40 TO 85DEG C; No. of Inputs:1; Output Current:-; Propagation Delay:1.9ns; No. of Pins:8Pins; Logic Case Style:MSOP; Supply Voltage Min:-; Supply Voltage Max:3.3V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 576-2001-5-ND | SY100EPT21LKG | SY100EPT21LKG | SY100EPT21LKG | 02AH4727 |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Lvpecl-Lvttl Translator, -40 To 85Deg C; No. Of Inputs Microchip |
| Logic Family | TTL; PECL | ECL; PECL; LVPECL | |||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | ||
| Output Type | Inverted | Non-Inverted | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |