Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY100ELT982KG-TR

Description
Win Source Part Number: 1256184-SY100ELT982K G-TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100ELT Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Differential Data Rate: 1.25Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: PECL Output Signal: CML Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100ELT982KG TR,SY100ELT982KG TR,SY100ELT982KGTR,S Y100ELT982KGTR Base Product Number: 100ELT982 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256184-SY100ELT982K G-TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100ELT Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Differential Data Rate: 1.25Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: PECL Output Signal: CML Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100ELT982KG TR,SY100ELT982KG TR,SY100ELT982KGTR,S Y100ELT982KGTR Base Product Number: 100ELT982 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256184-SY100ELT982KG-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256184-SY100ELT982KG-TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256184-SY100ELT982KG-TR
Win Source Part Number: 1256184-SY100ELT982K G-TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100ELT Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Differential Data Rate: 1.25Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: PECL Output Signal: CML Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100ELT982KG TR,SY100ELT982KG TR,SY100ELT982KGTR,S Y100ELT982KGTR Base Product Number: 100ELT982 Product Status: Obsolete

Win Source Part Number: 1256184-SY100ELT982KG-TR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 100ELT
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Differential
Data Rate: 1.25Gbps
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: PECL
Output Signal: CML
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: 0°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100ELT982KG TR,SY100ELT982KG TR,SY100ELT982KGTR,SY100ELT982KGTR
Base Product Number: 100ELT982
Product Status: Obsolete

Buy Now Datasheet
Translators, Level Shifters - SY100ELT982KG-TR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SY100ELT982KG-TR-ND
Translators, Level Shifters SY100ELT982KG-TR-ND
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 1.25Gbps 10-MSOP

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 1.25Gbps 10-MSOP

Buy Now Datasheet
Translators, Level Shifters - SY100ELT982KG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY100ELT982KG-TR
Translators, Level Shifters SY100ELT982KG-TR
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 1.25Gbps 10-MSOP

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 1.25Gbps 10-MSOP

Buy Now Datasheet
Logic - Translators, Level Shifters - SY100ELT982KG-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY100ELT982KG-TR
Logic - Translators, Level Shifters SY100ELT982KG-TR
IC TRNSLTR UNIDIRECTIONAL 10MSOP

IC TRNSLTR UNIDIRECTIONAL 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256184-SY100ELT982KG-TR SY100ELT982KG-TR-ND SY100ELT982KG-TR SY100ELT982KG-TR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family ECL; PECL; PECL PECL; CML ECL; PECL; PECL
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-4178-2-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type Single-Ended
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Translator ICs - 427670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
SN74FB2031 9-Bit TTL/BTL Address/Data Transceiver - SN74FB2031RCRG3 - Texas Instruments
Specs
Logic Family TTL
Package Type QFP
Input Voltage 4.5 to 5.5 volts
View Details