Microchip Technology, Inc. Translator ICs SY55855VKG

Description
Dual CML/LVPECL - LVDS Translator MSOP10
Request a Quote Datasheet
Description
Dual CML/LVPECL - LVDS Translator MSOP10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translator ICs - 9112890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Translator ICs
9112890
Translator ICs 9112890
Dual CML/LVPECL - LVDS Translator MSOP10

Dual CML/LVPECL - LVDS Translator MSOP10

Supplier's Site
Translator ICs - 9112890P - RS Components, Ltd.
Corby, Northants, United Kingdom
Translator ICs
9112890P
Translator ICs 9112890P
Dual CML/LVPECL - LVDS Translator MSOP10

Dual CML/LVPECL - LVDS Translator MSOP10

Supplier's Site
Translator ICs - 1654214 - RS Components, Ltd.
Corby, Northants, United Kingdom
Translator ICs
1654214
Translator ICs 1654214
Dual CML/LVPECL - LVDS Translator MSOP10

Dual CML/LVPECL - LVDS Translator MSOP10

Supplier's Site
Translators, Level Shifters - 576-1376-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
576-1376-ND
Translators, Level Shifters 576-1376-ND
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 1.5Gbps 10-MSOP

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 1.5Gbps 10-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - SY55855VKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
SY55855VKG
Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY55855VKG
IC TRANSLATOR UNIDIR 10MSOP

IC TRANSLATOR UNIDIR 10MSOP

Supplier's Site
Differential Translator, Dual, Msop-10; No. Of Inputs Microchip - 99AC4455 - Newark, An Avnet Company
Chicago, IL, United States
Differential Translator, Dual, Msop-10; No. Of Inputs Microchip
99AC4455
Differential Translator, Dual, Msop-10; No. Of Inputs Microchip 99AC4455
DIFFERENTIAL TRANSLATOR, DUAL, MSOP-10; No. of Inputs:2; Output Current:-; Propagation Delay:700ps; No. of Pins:10Pins; Logic Case Style:MSOP; Supply Voltage Min:3V; Supply Voltage Max:5.7V; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

DIFFERENTIAL TRANSLATOR, DUAL, MSOP-10; No. of Inputs:2; Output Current:-; Propagation Delay:700ps; No. of Pins:10Pins; Logic Case Style:MSOP; Supply Voltage Min:3V; Supply Voltage Max:5.7V; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Translators, Level Shifters - SY55855VKG - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY55855VKG
Logic - Translators, Level Shifters SY55855VKG
IC TRNSLTR UNIDIRECTIONAL 10MSOP

IC TRNSLTR UNIDIRECTIONAL 10MSOP

Supplier's Site Datasheet
Translators, Level Shifters - SY55855VKG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY55855VKG
Translators, Level Shifters SY55855VKG
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 1.5Gbps 10-MSOP

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 1.5Gbps 10-MSOP

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 9112890 9112890P 576-1376-ND SY55855VKG 99AC4455 SY55855VKG SY55855VKG
Product Name Translator ICs Translator ICs Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Differential Translator, Dual, Msop-10; No. Of Inputs Microchip Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family Cml, lvds, lvpecl LVDS PECL; LVDS ECL; PECL; CML, PECL, LVPECL
Package Type Msop MSOP "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Output Type Lvds LVDS Differential Differential
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - CD40109BD - Lingto Electronic Limited
Specs
Logic Family CMOS
View Details
Translator ICs - 427669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1208900-74AVCH16T245DGG,11 - Win Source Electronics
Specs
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers