Microchip Technology, Inc. SY89321L

Description
The SY89321L is a differential LVPECL/CML/LVDSto-LV TTL translator requiring only a single +3.3V power.The SY89321L is functionally equivalent to the SY100EPT21L, but in an ultra-small 8-pin MLF® package that features a 70% smaller footprint. This ultra-small package and low skew single gate design make the SY89321L ideal for applications that require the translation of a clock or data signal where minimal space, low power and low cost are critical.VBB allows a differential, single-ended, or AC-coupled interface to the device. If used, the VBB output should be bypassed to VCC with 0.01µF capacitor.Under open input conditions, the /IN will be biased at a VCC/2 voltage level and the IN input will be pulled to ground. This condition will force the Q output low to provide added stability.The SY89321L is compatible with positive ECL 100k logic levels. Additional Features 3.3V power supply 1.9ns typical propagation delay 275MHz fMAX Differential LVPECL/CML/LVDS inputs 24mA LVTTL outputs Flow-through pinouts Internal input resistors: pulldown on IN, pulldown and pullup on /IN Q output will default LOW with inputs open VBB output Available in ultra-small 8-pin MLF® (2mm x 2mm) package
Datasheet
Description
The SY89321L is a differential LVPECL/CML/LVDSto-LV TTL translator requiring only a single +3.3V power.The SY89321L is functionally equivalent to the SY100EPT21L, but in an ultra-small 8-pin MLF® package that features a 70% smaller footprint. This ultra-small package and low skew single gate design make the SY89321L ideal for applications that require the translation of a clock or data signal where minimal space, low power and low cost are critical.VBB allows a differential, single-ended, or AC-coupled interface to the device. If used, the VBB output should be bypassed to VCC with 0.01µF capacitor.Under open input conditions, the /IN will be biased at a VCC/2 voltage level and the IN input will be pulled to ground. This condition will force the Q output low to provide added stability.The SY89321L is compatible with positive ECL 100k logic levels. Additional Features 3.3V power supply 1.9ns typical propagation delay 275MHz fMAX Differential LVPECL/CML/LVDS inputs 24mA LVTTL outputs Flow-through pinouts Internal input resistors: pulldown on IN, pulldown and pullup on /IN Q output will default LOW with inputs open VBB output Available in ultra-small 8-pin MLF® (2mm x 2mm) package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89321L - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89321L is a differential LVPECL/CML/LVDSto-LV TTL translator requiring only a single +3.3V power.The SY89321L is functionally equivalent to the SY100EPT21L, but in an ultra-small 8-pin MLF® package that features a 70% smaller footprint. This ultra-small package and low skew single gate design make the SY89321L ideal for applications that require the translation of a clock or data signal where minimal space, low power and low cost are critical.VBB allows a differential, single-ended, or AC-coupled interface to the device. If used, the VBB output should be bypassed to VCC with 0.01µF capacitor.Under open input conditions, the /IN will be biased at a VCC/2 voltage level and the IN input will be pulled to ground. This condition will force the Q output low to provide added stability.The SY89321L is compatible with positive ECL 100k logic levels. Additional Features 3.3V power supply 1.9ns typical propagation delay 275MHz fMAX Differential LVPECL/CML/LVDS inputs 24mA LVTTL outputs Flow-through pinouts Internal input resistors: pulldown on IN, pulldown and pullup on /IN Q output will default LOW with inputs open VBB output Available in ultra-small 8-pin MLF® (2mm x 2mm) package

The SY89321L is a differential LVPECL/CML/LVDSto-LVTTL translator requiring only a single +3.3V power.The SY89321L is functionally equivalent to the SY100EPT21L, but in an ultra-small 8-pin MLF® package that features a 70% smaller footprint. This ultra-small package and low skew single gate design make the SY89321L ideal for applications that require the translation of a clock or data signal where minimal space, low power and low cost are critical.VBB allows a differential, single-ended, or AC-coupled interface to the device. If used, the VBB output should be bypassed to VCC with 0.01µF capacitor.Under open input conditions, the /IN will be biased at a VCC/2 voltage level and the IN input will be pulled to ground. This condition will force the Q output low to provide added stability.The SY89321L is compatible with positive ECL 100k logic levels.

Additional Features

    • 3.3V power supply
    • 1.9ns typical propagation delay
    • 275MHz fMAX
    • Differential LVPECL/CML/LVDS inputs
    • 24mA LVTTL outputs
    • Flow-through pinouts
    • Internal input resistors: pulldown on IN, pulldown and pullup on /IN
    • Q output will default LOW with inputs open
    • VBB output
    • Available in ultra-small 8-pin MLF® (2mm x 2mm) package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Level Translators
Product Number SY89321L
Logic Family LVDS; LVTTL
Package Type ['VDFN']
Input Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899184P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family MAX3391
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256056-SN74AVCH32T245KR - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
2-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0102DP-Q100H - Nexperia B.V.
Specs
Translation Up; Down
Package Type SOT505-2 SOT505-2
Features RoHS; ESD Protection
View Details
7 suppliers