Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY100EPT20VKI

Description
Win Source Part Number: 1256168-SY100EPT20VK I Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100EPT Package: Tube Number of Circuits: 1 Standard Package: 100 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: LVCMOS, LVTTL Output Signal: LVPECL Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100EPT20 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1256168-SY100EPT20VK I Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100EPT Package: Tube Number of Circuits: 1 Standard Package: 100 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: LVCMOS, LVTTL Output Signal: LVPECL Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100EPT20 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256168-SY100EPT20VKI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256168-SY100EPT20VKI
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256168-SY100EPT20VKI
Win Source Part Number: 1256168-SY100EPT20VK I Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100EPT Package: Tube Number of Circuits: 1 Standard Package: 100 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: LVCMOS, LVTTL Output Signal: LVPECL Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100EPT20 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256168-SY100EPT20VKI
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 100EPT
Package: Tube
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: LVCMOS, LVTTL
Output Signal: LVPECL
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100EPT20
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Translators, Level Shifters - SY100EPT20VKI-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SY100EPT20VKI-ND
Translators, Level Shifters SY100EPT20VKI-ND
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-MSOP

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-MSOP

Buy Now Datasheet
Logic - Translators, Level Shifters - SY100EPT20VKI - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY100EPT20VKI
Logic - Translators, Level Shifters SY100EPT20VKI
IC TRNSLTR UNIDIRECTIONAL 8MSOP

IC TRNSLTR UNIDIRECTIONAL 8MSOP

Supplier's Site Datasheet
Translators, Level Shifters - SY100EPT20VKI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY100EPT20VKI
Translators, Level Shifters SY100EPT20VKI
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-MSOP

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256168-SY100EPT20VKI SY100EPT20VKI-ND SY100EPT20VKI SY100EPT20VKI
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family TTL; CMOS; ECL; PECL; LVCMOS, LVTTL TTL; LVCMOS; PECL TTL; CMOS; LVCMOS, LVTTL
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-6853-2-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type Single-Ended
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Translator ICs - 1897442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SC-70
Output Type Open Drain; Open Drain
View Details
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256059-SN74AVCA406LGQSR - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers