Win Source Part Number: 1256180-SY100ELT28ZI
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 100ELT
Package: Tube
Number of Circuits: 1
Standard Package: 95
Mounting: SMD (SMT)
Output Type: Differential, Single-Ended
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: PECL, TTL
Output Signal: TTL, PECL
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100ELT28
RoHS Status: RoHS non-compliant
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 1256180-SY100ELT28ZI | SY100ELT28ZI-ND | SY100ELT28ZI | SY100ELT28ZI |
| Product Name | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters |
| Logic Family | TTL; ECL; PECL; PECL, TTL | TTL; PECL | TTL; ECL; PECL; PECL, TTL |