Microchip Technology, Inc. Logic - Translators, Level Shifters SY10H601JC-TR

Description
IC TRNSLTR UNIDIRECTIONAL 28PLCC
Description
IC TRNSLTR UNIDIRECTIONAL 28PLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The SY10H601JC-TR is a 9-bit dual supply ECL-to-TTL translator designed for byte-parity applications. It features 3-state TTL outputs and a flow-through configuration that enhances signal integrity and minimizes switching noise. The device supports both ECL and TTL 3-state control inputs, providing flexibility in design. With a maximum propagation delay of 4.8ns into a 50pF load and 9.6ns into a 200pF load, the SY10H601JC-TR is suitable for high-speed applications. It operates with a TTL output stage capable of driving 48mA and includes extra power and ground pins to further reduce noise. The part is available in a 28-pin PLCC package, making it compatible with MC10H/100H601 series devices. This translator is particularly useful for applications requiring ECL compatibility with MECL 10KH or 100K logic levels, making it a versatile choice for engineers working with mixed signal environments.

Datasheet Summary
Powered by GS/AI

The SY10H601JC-TR is a 9-bit dual supply ECL-to-TTL translator designed for byte-parity applications. It features 3-state TTL outputs and a flow-through configuration that enhances signal integrity and minimizes switching noise. The device supports both ECL and TTL 3-state control inputs, providing flexibility in design. With a maximum propagation delay of 4.8ns into a 50pF load and 9.6ns into a 200pF load, the SY10H601JC-TR is suitable for high-speed applications. It operates with a TTL output stage capable of driving 48mA and includes extra power and ground pins to further reduce noise. The part is available in a 28-pin PLCC package, making it compatible with MC10H/100H601 series devices. This translator is particularly useful for applications requiring ECL compatibility with MECL 10KH or 100K logic levels, making it a versatile choice for engineers working with mixed signal environments.

Suppliers

Company
Product
Description
Supplier Links
Logic - Translators, Level Shifters - SY10H601JC-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY10H601JC-TR
Logic - Translators, Level Shifters SY10H601JC-TR
IC TRNSLTR UNIDIRECTIONAL 28PLCC

IC TRNSLTR UNIDIRECTIONAL 28PLCC

Supplier's Site Datasheet
Translators, Level Shifters - SY10H601JC-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY10H601JC-TR
Translators, Level Shifters SY10H601JC-TR
Mixed Signal Translator Unidirectional 1 Circuit 9 Channel 28-PLCC (11.48x11.48)

Mixed Signal Translator Unidirectional 1 Circuit 9 Channel 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators
Product Number SY10H601JC-TR SY10H601JC-TR
Product Name Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family ECL; ECL
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1904898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Sct0
Output Type 3 state, open drain
View Details
SN74GTL2010 10-Bit Voltage Clamp - SN74GTL2010PW - Texas Instruments
Specs
Logic Family GTL
Package Type TSSOP
Input Voltage 1 to 5.5 volts
View Details
8 suppliers
Translators, Level Shifters - 1727-7467-1-ND - DigiKey
Specs
Package Type "8-VFSOP (0.091"", 2.30mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers