Microchip Technology, Inc. Translators, Level Shifters SY100ELT982KI

Description
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 1.25Gbps 10-MSOP
Request a Quote Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 1.25Gbps 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - SY100ELT982KI-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SY100ELT982KI-ND
Translators, Level Shifters SY100ELT982KI-ND
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 1.25Gbps 10-MSOP

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 1.25Gbps 10-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256181-SY100ELT982KI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256181-SY100ELT982KI
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256181-SY100ELT982KI
Win Source Part Number: 1256181-SY100ELT982K I Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100ELT Package: Tube Number of Circuits: 1 Standard Package: 100 Mounting: SMD (SMT) Output Type: Differential Data Rate: 1.25Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: PECL Output Signal: CML Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100ELT982 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256181-SY100ELT982KI
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 100ELT
Package: Tube
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Differential
Data Rate: 1.25Gbps
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: PECL
Output Signal: CML
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: 0°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100ELT982
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Logic - Translators, Level Shifters - SY100ELT982KI - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY100ELT982KI
Logic - Translators, Level Shifters SY100ELT982KI
IC TRNSLTR UNIDIRECTIONAL 10MSOP

IC TRNSLTR UNIDIRECTIONAL 10MSOP

Supplier's Site Datasheet
Translators, Level Shifters - SY100ELT982KI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY100ELT982KI
Translators, Level Shifters SY100ELT982KI
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 1.25Gbps 10-MSOP

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 1.25Gbps 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SY100ELT982KI-ND 1256181-SY100ELT982KI SY100ELT982KI SY100ELT982KI
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family PECL; CML ECL; PECL; PECL ECL; PECL; PECL
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - 100391SCX - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; TTL
View Details
SN74GTL2007 12-Bit GTL-/GTL/GTL+ to LVTTL Translator - SN74GTL2007PW - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP
Input Voltage 3 to 3.6 volts
View Details
6 suppliers
Translators, Level Shifters - 74AUP1T34GF,132 - Quarktwin Technology Ltd.
Specs
Package Type 6-XFDFN
Output Type Push-Pull
Features RoHS
View Details
2 suppliers