Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY100ELT21ZG-TR

Description
Win Source Part Number: 1256182-SY100ELT21ZG -TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100ELT Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: PECL Output Signal: TTL Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100ELT21ZG TR,SY100ELT21ZG TR,SY100ELT21ZGTR,SY 100ELT21ZGTR Base Product Number: 100ELT21 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256182-SY100ELT21ZG -TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100ELT Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: PECL Output Signal: TTL Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100ELT21ZG TR,SY100ELT21ZG TR,SY100ELT21ZGTR,SY 100ELT21ZGTR Base Product Number: 100ELT21 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256182-SY100ELT21ZG-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256182-SY100ELT21ZG-TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256182-SY100ELT21ZG-TR
Win Source Part Number: 1256182-SY100ELT21ZG -TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100ELT Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: PECL Output Signal: TTL Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100ELT21ZG TR,SY100ELT21ZG TR,SY100ELT21ZGTR,SY 100ELT21ZGTR Base Product Number: 100ELT21 Product Status: Obsolete

Win Source Part Number: 1256182-SY100ELT21ZG-TR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 100ELT
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: PECL
Output Signal: TTL
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100ELT21ZG TR,SY100ELT21ZG TR,SY100ELT21ZGTR,SY100ELT21ZGTR
Base Product Number: 100ELT21
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Logic - Translators, Level Shifters
SY100ELT21ZG-TR
Logic - Translators, Level Shifters SY100ELT21ZG-TR
IC TRNSLTR UNIDIRECTIONAL 8SOIC

IC TRNSLTR UNIDIRECTIONAL 8SOIC

Supplier's Site Datasheet
Translators, Level Shifters - SY100ELT21ZG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY100ELT21ZG-TR
Translators, Level Shifters SY100ELT21ZG-TR
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256182-SY100ELT21ZG-TR SY100ELT21ZG-TR SY100ELT21ZG-TR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family TTL; ECL; PECL; PECL ECL; PECL; PECL
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1922407P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details
Dual supply translating transceiver; open drain; auto direction sensing - NXS0102DC-Q100H - Nexperia B.V.
Specs
Package Type SOT765-1 SOT765-1
Output Type Open Drain
Features RoHS; ESD Protection
View Details
7 suppliers
IC TRNSLTR BIDIRECTIONAL 16TSSOP - 815-SN74AVC4T245PWRG4 - Utmel Electronic Limited
Specs
Logic Family CMOS; CMOS
Package Type SSOP; 16-TSSOP (0.173, 4.40mm Width)
Features RoHS
View Details