The PLL130-08 is a high-speed translator buffer designed to convert various input signal types, including sine wave, TTL, CMOS, or LVDS, to differential PECL output. It operates effectively with input frequencies ranging from DC to 1.0 GHz and requires a minimum input signal swing of 100mV. The device supports a power supply range of 2.5V to 3.3V and is available in multiple package options, including 8-Pin SOIC, 8-Pin TSSOP, and 16-Pin QFN. The PLL130-08 features fast output rise and fall times of approximately 1.5 ns, making it suitable for high-speed applications. It is also designed to operate within a temperature range of -40°C to 85°C, ensuring reliability in various environments.
The PLL130-08 is a low cost, high performance, high speed, buffer that reproduces any input frequency from DC to 1.0GHz. It provides a pair of differential PECL output. Any input signal with at least 100mV swing can be used as reference signal. This chip is ideal for conversion from sine wave, TTL, CMOS, or LVDS to PECL.
Please consider this device SY89327L
Additional Features
| Microchip Technology, Inc. | |
|---|---|
| Product Category | Logic Level Translators |
| Product Number | PL130-08 |
| Logic Family | PECL; LVDS |