Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY100EPT22VZI TR

Description
Win Source Part Number: 1256175-SY100EPT22VZ I TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100EPT Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVCMOS, LVTTL Output Signal: LVPECL Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100EPT22VZI TR,SY100EPT22VZITR Base Product Number: 100EPT22 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1256175-SY100EPT22VZ I TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100EPT Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVCMOS, LVTTL Output Signal: LVPECL Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100EPT22VZI TR,SY100EPT22VZITR Base Product Number: 100EPT22 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SY100EPT22VZI TR is a dual LVTTL/LVCMOS to differential LVPECL translator designed for use in applications requiring level shifting between different voltage domains. It operates from a single positive supply of either 3.3V or 5V, eliminating the need for a negative supply. The device features a typical propagation delay of 300ps and supports a maximum frequency range of 800MHz, making it suitable for high-speed applications. The SY100EPT22VZI TR is housed in an 8-pin MSOP package, which is advantageous for space-constrained designs. It has a maximum supply current of 25mA and includes PNP LVTTL inputs that minimize loading on the preceding stages. The outputs default to a high state when the inputs are left open, providing additional design flexibility. This product is ideal for engineers looking for a reliable and compact solution for voltage level translation in mixed-voltage systems.

Datasheet Summary
Powered by GS/AI

The SY100EPT22VZI TR is a dual LVTTL/LVCMOS to differential LVPECL translator designed for use in applications requiring level shifting between different voltage domains. It operates from a single positive supply of either 3.3V or 5V, eliminating the need for a negative supply. The device features a typical propagation delay of 300ps and supports a maximum frequency range of 800MHz, making it suitable for high-speed applications. The SY100EPT22VZI TR is housed in an 8-pin MSOP package, which is advantageous for space-constrained designs. It has a maximum supply current of 25mA and includes PNP LVTTL inputs that minimize loading on the preceding stages. The outputs default to a high state when the inputs are left open, providing additional design flexibility. This product is ideal for engineers looking for a reliable and compact solution for voltage level translation in mixed-voltage systems.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256175-SY100EPT22VZI TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256175-SY100EPT22VZI TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256175-SY100EPT22VZI TR
Win Source Part Number: 1256175-SY100EPT22VZ I TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100EPT Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVCMOS, LVTTL Output Signal: LVPECL Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100EPT22VZI TR,SY100EPT22VZITR Base Product Number: 100EPT22 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1256175-SY100EPT22VZI TR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 100EPT
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: LVCMOS, LVTTL
Output Signal: LVPECL
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100EPT22VZI TR,SY100EPT22VZITR
Base Product Number: 100EPT22
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Translators, Level Shifters - SY100EPT22VZITR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SY100EPT22VZITR-ND
Translators, Level Shifters SY100EPT22VZITR-ND
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Buy Now Datasheet
Shenzhen, China
Logic - Translators, Level Shifters
SY100EPT22VZI TR
Logic - Translators, Level Shifters SY100EPT22VZI TR
IC TRNSLTR UNIDIRECTIONAL 8SOIC

IC TRNSLTR UNIDIRECTIONAL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256175-SY100EPT22VZI TR SY100EPT22VZITR-ND SY100EPT22VZI TR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; CMOS; ECL; PECL; LVCMOS, LVTTL TTL; LVCMOS; PECL TTL; CMOS; LVCMOS, LVTTL
Unlock Full Specs
to access all available technical data

Similar Products

SN74GTL3004 Selectable GTL Voltage Reference - SN74GTL3004DCKR - Texas Instruments
Specs
Logic Family GTL
Package Type SC70
Input Voltage 3 to 3.6 volts
View Details
5 suppliers
Translator ICs - 1905982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state
View Details