Microchip Technology, Inc. PECL-to-TTL Translator SY10H350

Description
The SY10H350 consists of 4 translators with differential inputs and TTL outputs. The 3-state outputs can be disabled by applying a HIGH TTL logic level on the common OE input. The SY10H350 is designed to be used primarily in systems incorporating both ECL and TTL logic operating off a common power supply. The separate VCCpower pins are not connected internally and thus isolate the noisy TTL VCC runs from the relatively quiet ECL VCCruns on the printed circuit board. The differential inputs allow the H350 to be used as an inverting or noninverting translator, or a differential line receiver. The H350 can also drive CMOS with the addition of a pullup resistor. Additional Features Single 5V power supply 3.5ns propagation delay typical Fully compatible with MC10H350 Available in 20-pin PLCC package
Description
The SY10H350 consists of 4 translators with differential inputs and TTL outputs. The 3-state outputs can be disabled by applying a HIGH TTL logic level on the common OE input. The SY10H350 is designed to be used primarily in systems incorporating both ECL and TTL logic operating off a common power supply. The separate VCCpower pins are not connected internally and thus isolate the noisy TTL VCC runs from the relatively quiet ECL VCCruns on the printed circuit board. The differential inputs allow the H350 to be used as an inverting or noninverting translator, or a differential line receiver. The H350 can also drive CMOS with the addition of a pullup resistor. Additional Features Single 5V power supply 3.5ns propagation delay typical Fully compatible with MC10H350 Available in 20-pin PLCC package

Suppliers

Company
Product
Description
Supplier Links
PECL-to-TTL Translator - SY10H350 - Microchip Technology, Inc.
Chandler, AZ, United States
PECL-to-TTL Translator
SY10H350
PECL-to-TTL Translator SY10H350
The SY10H350 consists of 4 translators with differential inputs and TTL outputs. The 3-state outputs can be disabled by applying a HIGH TTL logic level on the common OE input. The SY10H350 is designed to be used primarily in systems incorporating both ECL and TTL logic operating off a common power supply. The separate VCCpower pins are not connected internally and thus isolate the noisy TTL VCC runs from the relatively quiet ECL VCCruns on the printed circuit board. The differential inputs allow the H350 to be used as an inverting or noninverting translator, or a differential line receiver. The H350 can also drive CMOS with the addition of a pullup resistor. Additional Features Single 5V power supply 3.5ns propagation delay typical Fully compatible with MC10H350 Available in 20-pin PLCC package

The SY10H350 consists of 4 translators with differential inputs and TTL outputs. The 3-state outputs can be disabled by applying a HIGH TTL logic level on the common OE input. The SY10H350 is designed to be used primarily in systems incorporating both ECL and TTL logic operating off a common power supply. The separate VCCpower pins are not connected internally and thus isolate the noisy TTL VCC runs from the relatively quiet ECL VCCruns on the printed circuit board. The differential inputs allow the H350 to be used as an inverting or noninverting translator, or a differential line receiver. The H350 can also drive CMOS with the addition of a pullup resistor.

Additional Features

    • Single 5V power supply
    • 3.5ns propagation delay typical
    • Fully compatible with MC10H350
    • Available in 20-pin PLCC package
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Level Translators
Product Number SY10H350
Product Name PECL-to-TTL Translator
Logic Family TTL; PECL
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 216317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS
Package Type SOIC; SOIC
Output Type Non-Inverting
View Details
Translators, Level Shifters - 1727-74AVC2T45DP-Q100HTR-ND - DigiKey
Specs
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256008-SN74AXC4T774QPWRQ1 - Win Source Electronics
Specs
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers