Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
IC TRNSLTR UNIDIRECTIONAL 8SOIC
| DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 576-2000-5-ND | 536-SY100EPT20VZG | SY100EPT20VZG | SY100EPT20VZG |
| Product Name | Translators, Level Shifters | IC TRNSLTR UNIDIRECTIONAL 8SOIC | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Logic Family | TTL; LVCMOS; PECL | TTL; CMOS; LVCMOS, LVTTL | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Output Type | Differential | Differential | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |