Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY100H601JZ-TR

Description
Win Source Part Number: 1256159-SY100H601JZ- TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100H Features: Tri-State Input Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: ECL Output Signal: TTL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100H601JZ TR,SY100H601JZ TR,SY100H601JZTR,SY1 00H601JZTR Base Product Number: 100H601 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256159-SY100H601JZ- TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100H Features: Tri-State Input Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: ECL Output Signal: TTL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100H601JZ TR,SY100H601JZ TR,SY100H601JZTR,SY1 00H601JZTR Base Product Number: 100H601 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256159-SY100H601JZ-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256159-SY100H601JZ-TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256159-SY100H601JZ-TR
Win Source Part Number: 1256159-SY100H601JZ- TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100H Features: Tri-State Input Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: ECL Output Signal: TTL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100H601JZ TR,SY100H601JZ TR,SY100H601JZTR,SY1 00H601JZTR Base Product Number: 100H601 Product Status: Obsolete

Win Source Part Number: 1256159-SY100H601JZ-TR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 100H
Features: Tri-State Input
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 750
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 9
Input Signal: ECL
Output Signal: TTL
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100H601JZ TR,SY100H601JZ TR,SY100H601JZTR,SY100H601JZTR
Base Product Number: 100H601
Product Status: Obsolete

Buy Now Datasheet
Translators, Level Shifters - SY100H601JZ-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY100H601JZ-TR
Translators, Level Shifters SY100H601JZ-TR
Mixed Signal Translator Unidirectional 1 Circuit 9 Channel 28-PLCC (11.48x11.48)

Mixed Signal Translator Unidirectional 1 Circuit 9 Channel 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Translators, Level Shifters - SY100H601JZ-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY100H601JZ-TR
Logic - Translators, Level Shifters SY100H601JZ-TR
IC TRNSLTR UNIDIRECTIONAL 28PLCC

IC TRNSLTR UNIDIRECTIONAL 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256159-SY100H601JZ-TR SY100H601JZ-TR SY100H601JZ-TR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; ECL; ECL ECL; ECL
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - HPC46003V20/63 - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
2-bit dual-supply buffer/level translator with Schmitt-trigger; 3-state - NXU0202DC-Q100H - Nexperia B.V.
Specs
Package Type SOT765-1 SOT765-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers