Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY100H607JZ TR

Description
Win Source Part Number: 1256162-SY100H607JZ TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100H Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: PECL Output Signal: TTL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100H607JZ TR,SY100H607JZTR Base Product Number: 100H607 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256162-SY100H607JZ TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100H Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: PECL Output Signal: TTL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100H607JZ TR,SY100H607JZTR Base Product Number: 100H607 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256162-SY100H607JZ TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256162-SY100H607JZ TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256162-SY100H607JZ TR
Win Source Part Number: 1256162-SY100H607JZ TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100H Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: PECL Output Signal: TTL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100H607JZ TR,SY100H607JZTR Base Product Number: 100H607 Product Status: Obsolete

Win Source Part Number: 1256162-SY100H607JZ TR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 100H
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 750
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 6
Input Signal: PECL
Output Signal: TTL
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100H607JZ TR,SY100H607JZTR
Base Product Number: 100H607
Product Status: Obsolete

Buy Now Datasheet
Logic - Translators, Level Shifters - SY100H607JZ TR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY100H607JZ TR
Logic - Translators, Level Shifters SY100H607JZ TR
IC TRNSLTR UNIDIRECTIONAL 28PLCC

IC TRNSLTR UNIDIRECTIONAL 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators
Product Number 1256162-SY100H607JZ TR SY100H607JZ TR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; ECL; PECL; PECL ECL; PECL; PECL
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - 100395QC - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; ECL
View Details
Translator ICs - 1899278P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details
4-bit dual-supply voltage level translating buffer with Schmitt-trigger; 3-state - NXU0204PW-Q100J - Nexperia B.V.
Specs
Package Type SOT402-1 SOT402-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers
SN74GTLPH306 8-Bit LVTTL-to-GTLP Bus Transceiver - 74GTLPH306DGVRE4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SOIC,TSSOP,TVSOP
Input Voltage 3.15 to 3.45 volts
View Details
5 suppliers