Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY10H607JZ-TR

Description
Win Source Part Number: 1256111-SY10H607JZ-T R Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 10H Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: PECL Output Signal: TTL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10H607JZ TR,SY10H607JZ TR,SY10H607JZTR,SY10 H607JZTR Base Product Number: 10H607 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1256111-SY10H607JZ-T R Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 10H Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: PECL Output Signal: TTL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10H607JZ TR,SY10H607JZ TR,SY10H607JZTR,SY10 H607JZTR Base Product Number: 10H607 Product Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SY10H607JZ-TR is a 6-bit registered dual supply PECL-to-TTL translator designed for high-speed data communication. It features differential PECL inputs for both data and clock signals, with TTL outputs capable of sinking 48mA and sourcing 15mA, making it suitable for driving high fanout loads. The device operates with a single +5V power supply and includes multiple power and ground pins to minimize noise. It is compatible with MC10H/100H607 logic levels and offers a VBB output for single-ended applications. The device is housed in a 28-pin PLCC package and is specified for operation within a temperature range of 0°C to 85°C. The SY10H607JZ-TR is particularly well-suited for applications requiring synchronization of data between boards, such as HPPI bus-type interfaces.

Datasheet Summary
Powered by GS/AI

The SY10H607JZ-TR is a 6-bit registered dual supply PECL-to-TTL translator designed for high-speed data communication. It features differential PECL inputs for both data and clock signals, with TTL outputs capable of sinking 48mA and sourcing 15mA, making it suitable for driving high fanout loads. The device operates with a single +5V power supply and includes multiple power and ground pins to minimize noise. It is compatible with MC10H/100H607 logic levels and offers a VBB output for single-ended applications. The device is housed in a 28-pin PLCC package and is specified for operation within a temperature range of 0°C to 85°C. The SY10H607JZ-TR is particularly well-suited for applications requiring synchronization of data between boards, such as HPPI bus-type interfaces.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256111-SY10H607JZ-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256111-SY10H607JZ-TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256111-SY10H607JZ-TR
Win Source Part Number: 1256111-SY10H607JZ-T R Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 10H Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: PECL Output Signal: TTL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10H607JZ TR,SY10H607JZ TR,SY10H607JZTR,SY10 H607JZTR Base Product Number: 10H607 Product Status: Obsolete

Win Source Part Number: 1256111-SY10H607JZ-TR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 10H
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 750
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 6
Input Signal: PECL
Output Signal: TTL
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10H607JZ TR,SY10H607JZ TR,SY10H607JZTR,SY10H607JZTR
Base Product Number: 10H607
Product Status: Obsolete

Buy Now Datasheet
Translators, Level Shifters - SY10H607JZ-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY10H607JZ-TR
Translators, Level Shifters SY10H607JZ-TR
Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.48x11.48)

Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Translators, Level Shifters - SY10H607JZ-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY10H607JZ-TR
Logic - Translators, Level Shifters SY10H607JZ-TR
IC TRNSLTR UNIDIRECTIONAL 28PLCC

IC TRNSLTR UNIDIRECTIONAL 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256111-SY10H607JZ-TR SY10H607JZ-TR SY10H607JZ-TR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; ECL; PECL; PECL ECL; PECL; PECL
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1904901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state, open drain
View Details
SN74GTL16612 18-Bit LVTTL-to-GTL/GTL+ Universal Bus Transceivers - SN74GTL16612DLR - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SSOP,TSSOP
Input Voltage 3.15 to 5.25 volts
View Details
Translators, Level Shifters - 1727-74AUP1T57GS,132TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type Single-Ended
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers