Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY100S325JI

Description
Win Source Part Number: 1256150-SY100S325JI Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100S Package: Tube Number of Circuits: 1 Standard Package: 38 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: ECL Output Signal: TTL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100S325 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1256150-SY100S325JI Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100S Package: Tube Number of Circuits: 1 Standard Package: 38 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: ECL Output Signal: TTL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100S325 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256150-SY100S325JI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256150-SY100S325JI
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256150-SY100S325JI
Win Source Part Number: 1256150-SY100S325JI Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100S Package: Tube Number of Circuits: 1 Standard Package: 38 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: ECL Output Signal: TTL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100S325 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256150-SY100S325JI
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 100S
Package: Tube
Number of Circuits: 1
Standard Package: 38
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 6
Input Signal: ECL
Output Signal: TTL
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100S325
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Translators, Level Shifters - SY100S325JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY100S325JI
Translators, Level Shifters SY100S325JI
Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.48x11.48)

Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Translators, Level Shifters - SY100S325JI - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY100S325JI
Logic - Translators, Level Shifters SY100S325JI
IC TRNSLTR UNIDIRECTIONAL 28PLCC

IC TRNSLTR UNIDIRECTIONAL 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256150-SY100S325JI SY100S325JI SY100S325JI
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; ECL; ECL ECL; ECL
Unlock Full Specs
to access all available technical data

Similar Products

SN74GTLP21395 Two 1-Bit LVTTL/GTLP Adj-Edge-Rate Bus Xcvrs w Split LVTTL Port, Fdbk Path and Selectable Polarity - 74GTLP21395PWRG4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SOIC,TSSOP
Input Voltage 3.15 to 3.45 volts
View Details
Translator ICs - 1904898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Sct0
Output Type 3 state, open drain
View Details
Translators, Level Shifters - 1727-4290-2-ND - DigiKey
Specs
Package Type TSSOP; "48-TFSOP (0.240"", 6.10mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers