The SY100ELT23LZC-TR is a dual differential LVPECL-to-LVTTL translator designed for a 3.3V power supply. It features a typical propagation delay of 2.0 ns and a within-device skew of less than 300 ps, making it suitable for high-speed applications requiring precise signal translation. The device supports LVPECL input levels and provides LVTTL outputs with a drive capability of 24 mA. It is housed in an 8-lead SOIC package, facilitating easy integration into various circuit designs. The operational temperature range is from -40°C to +85°C, ensuring reliability in diverse environments. This translator is particularly useful for applications that involve clock or data signal translation, especially in systems utilizing positive ECL logic levels.
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | SY100ELT23LZC-TR-ND | SY100ELT23LZC-TR | SY100ELT23LZC-TR |
| Product Name | Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters |
| Logic Family | TTL; PECL | ECL; PECL; LVPECL |