Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters MIC4555YML-TR

Description
Win Source Part Number: 1342908-MIC4555YML-T R Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Features: SIM Card Interface Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Output Type: Open Drain Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.6 V ~ 5.5 V Voltage - VCCB: 2.7 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad, 16-MLF® Supplier Device Package: 16-MLF® (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MIC4555
Request a Quote
Description
Win Source Part Number: 1342908-MIC4555YML-T R Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Features: SIM Card Interface Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Output Type: Open Drain Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.6 V ~ 5.5 V Voltage - VCCB: 2.7 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad, 16-MLF® Supplier Device Package: 16-MLF® (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MIC4555
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC4555YML-TR is a digital level shifter designed for SIM card interfaces, capable of powering 1.8V or 3V SIM cards with a maximum output current of 50mA. It operates with an input voltage range of 2.7V to 5.5V and supports controller voltages from 1.6V to 5.5V. The device features three high-speed level shifters that can handle clock rates exceeding 5MHz, making it suitable for applications requiring fast data transfer. This component includes 8kV ESD protection on SIM contact pins, ensuring reliability in various environments. The MIC4555YML-TR is housed in a compact 16-pin MLF® package measuring 3mm x 3mm and is rated for a wide junction temperature range of -40°C to +125°C. It is particularly applicable in 3G/4G systems, wireless PC cards, and smart card readers, simplifying design by integrating power management for the SIM card.

Datasheet Summary
Powered by GS/AI

The MIC4555YML-TR is a digital level shifter designed for SIM card interfaces, capable of powering 1.8V or 3V SIM cards with a maximum output current of 50mA. It operates with an input voltage range of 2.7V to 5.5V and supports controller voltages from 1.6V to 5.5V. The device features three high-speed level shifters that can handle clock rates exceeding 5MHz, making it suitable for applications requiring fast data transfer. This component includes 8kV ESD protection on SIM contact pins, ensuring reliability in various environments. The MIC4555YML-TR is housed in a compact 16-pin MLF® package measuring 3mm x 3mm and is rated for a wide junction temperature range of -40°C to +125°C. It is particularly applicable in 3G/4G systems, wireless PC cards, and smart card readers, simplifying design by integrating power management for the SIM card.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1342908-MIC4555YML-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1342908-MIC4555YML-TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1342908-MIC4555YML-TR
Win Source Part Number: 1342908-MIC4555YML-T R Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Features: SIM Card Interface Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Output Type: Open Drain Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.6 V ~ 5.5 V Voltage - VCCB: 2.7 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad, 16-MLF® Supplier Device Package: 16-MLF® (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MIC4555

Win Source Part Number: 1342908-MIC4555YML-TR
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Features: SIM Card Interface
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 5,000
Output Type: Open Drain
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.6 V ~ 5.5 V
Voltage - VCCB: 2.7 V ~ 5.5 V
Mounting Type: Surface Mount
Package / Case: 16-VFQFN Exposed Pad, 16-MLF®
Supplier Device Package: 16-MLF® (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MIC4555

Buy Now Datasheet
Translators, Level Shifters - 576-3962-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
576-3962-1-ND
Translators, Level Shifters 576-3962-1-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 16-MLF® (3x3)

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 16-MLF® (3x3)

Buy Now Datasheet
Translators, Level Shifters - 576-3962-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
576-3962-2-ND
Translators, Level Shifters 576-3962-2-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 16-MLF® (3x3)

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 16-MLF® (3x3)

Buy Now Datasheet
Translators, Level Shifters - 576-3962-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
576-3962-6-ND
Translators, Level Shifters 576-3962-6-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 16-MLF® (3x3)

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 16-MLF® (3x3)

Buy Now Datasheet
Translators, Level Shifters - MIC4555YML-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
MIC4555YML-TR
Translators, Level Shifters MIC4555YML-TR
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 16-MLF® (3x3)

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 16-MLF® (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - MIC4555YML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
MIC4555YML-TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters MIC4555YML-TR
IC TRANSLTR BIDIRECTIONAL 16MLF

IC TRANSLTR BIDIRECTIONAL 16MLF

Supplier's Site
Logic - Translators, Level Shifters - MIC4555YML-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
MIC4555YML-TR
Logic - Translators, Level Shifters MIC4555YML-TR
IC TRNSLTR BIDIRECTIONAL 16MLF

IC TRNSLTR BIDIRECTIONAL 16MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1342908-MIC4555YML-TR 576-3962-1-ND MIC4555YML-TR MIC4555YML-TR MIC4555YML-TR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MAX3379EEBC - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
SN74FB1650 18-Bit TTL/BTL Universal Storage Transceiver - SN74FB1650PCA - Texas Instruments
Specs
Logic Family TTL
Package Type HLQFP
Input Voltage 4.5 to 5.5 volts
View Details
Logic - Translators, Level Shifters - 74LVC8T245BZX - Lingto Electronic Limited
Specs
Translation Both
View Details
2 suppliers