Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY100EL91ZC-TR

Description
Win Source Part Number: 1256199-SY100EL91ZC- TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100EL Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: PECL Output Signal: ECL Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100EL91ZC TR,SY100EL91ZC TR,SY100EL91ZCTR,SY1 00EL91ZCTR Base Product Number: 100EL91 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1256199-SY100EL91ZC- TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100EL Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: PECL Output Signal: ECL Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100EL91ZC TR,SY100EL91ZC TR,SY100EL91ZCTR,SY1 00EL91ZCTR Base Product Number: 100EL91 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256199-SY100EL91ZC-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256199-SY100EL91ZC-TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256199-SY100EL91ZC-TR
Win Source Part Number: 1256199-SY100EL91ZC- TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100EL Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: PECL Output Signal: ECL Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100EL91ZC TR,SY100EL91ZC TR,SY100EL91ZCTR,SY1 00EL91ZCTR Base Product Number: 100EL91 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256199-SY100EL91ZC-TR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 100EL
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 3
Input Signal: PECL
Output Signal: ECL
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100EL91ZC TR,SY100EL91ZC TR,SY100EL91ZCTR,SY100EL91ZCTR
Base Product Number: 100EL91
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Translators, Level Shifters - SY100EL91ZC-TR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SY100EL91ZC-TR-ND
Translators, Level Shifters SY100EL91ZC-TR-ND
Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC

Buy Now Datasheet
Translators, Level Shifters - SY100EL91ZC-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY100EL91ZC-TR
Translators, Level Shifters SY100EL91ZC-TR
Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC

Buy Now Datasheet
Logic - Translators, Level Shifters - SY100EL91ZC-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY100EL91ZC-TR
Logic - Translators, Level Shifters SY100EL91ZC-TR
IC TRNSLTR UNIDIRECTIONAL 20SOIC

IC TRNSLTR UNIDIRECTIONAL 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256199-SY100EL91ZC-TR SY100EL91ZC-TR-ND SY100EL91ZC-TR SY100EL91ZC-TR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family ECL; PECL; PECL ECL; PECL ECL; PECL; PECL
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899278P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details
Translators, Level Shifters - 1727-2771-ND - DigiKey
Specs
Package Type TSSOP; "48-TFSOP (0.240"", 6.10mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers