Microchip Technology, Inc. PL130-05

Description
The PL130-05 is a low cost, high performance, high speed, buffer that reproduces any input fre-quency from DC to 1.3GHz. It provides one pair of differential PECL outputs. Any input signal with at least 100mV swing can be used as refer-ence signal. This chip is ideal for conversion from sine wave, TTL, CMOS, or LVDS to PECL. Please consider this device SY89327L Additional Features Differential PECL output Single AC coupled input (min. 100mV swing) Input range from DC to 1.0 GHz 2.5V to 3.3V operation Available in 3x3mm QFN
Datasheet
Description
The PL130-05 is a low cost, high performance, high speed, buffer that reproduces any input fre-quency from DC to 1.3GHz. It provides one pair of differential PECL outputs. Any input signal with at least 100mV swing can be used as refer-ence signal. This chip is ideal for conversion from sine wave, TTL, CMOS, or LVDS to PECL. Please consider this device SY89327L Additional Features Differential PECL output Single AC coupled input (min. 100mV swing) Input range from DC to 1.0 GHz 2.5V to 3.3V operation Available in 3x3mm QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PL130-05 - Microchip Technology, Inc.
Chandler, AZ, United States
The PL130-05 is a low cost, high performance, high speed, buffer that reproduces any input fre-quency from DC to 1.3GHz. It provides one pair of differential PECL outputs. Any input signal with at least 100mV swing can be used as refer-ence signal. This chip is ideal for conversion from sine wave, TTL, CMOS, or LVDS to PECL. Please consider this device SY89327L Additional Features Differential PECL output Single AC coupled input (min. 100mV swing) Input range from DC to 1.0 GHz 2.5V to 3.3V operation Available in 3x3mm QFN

The PL130-05 is a low cost, high performance, high speed, buffer that reproduces any input fre-quency from DC to 1.3GHz. It provides one pair of differential PECL outputs. Any input signal with at least 100mV swing can be used as refer-ence signal. This chip is ideal for conversion from sine wave, TTL, CMOS, or LVDS to PECL.

Please consider this device SY89327L

Additional Features

    • Differential PECL output
    • Single AC coupled input (min. 100mV swing)
    • Input range from DC to 1.0 GHz
    • 2.5V to 3.3V operation
    • Available in 3x3mm QFN
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Level Translators
Product Number PL130-05
Logic Family LVDS; LVPECL
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1905964P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type TQFN
Output Type BiCMOS
View Details
SN74GTLPH1645 16-Bit LVTTL-to-GTLP Adjustable-Edge-Rate Bus Transceiver - 74GTLPH1645DGGRE4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP,TVSOP
Input Voltage 3.15 to 3.45 volts
View Details