Microchip Technology, Inc. Translators, Level Shifters SY100EPT23LKI

Description
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MSOP
Request a Quote Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - SY100EPT23LKI-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SY100EPT23LKI-ND
Translators, Level Shifters SY100EPT23LKI-ND
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MSOP

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256172-SY100EPT23LKI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256172-SY100EPT23LKI
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256172-SY100EPT23LKI
Win Source Part Number: 1256172-SY100EPT23LK I Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100EPT Package: Tube Number of Circuits: 1 Standard Package: 100 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVPECL Output Signal: LVTTL Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100EPT23 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256172-SY100EPT23LKI
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 100EPT
Package: Tube
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: LVPECL
Output Signal: LVTTL
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100EPT23
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Translators, Level Shifters - SY100EPT23LKI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY100EPT23LKI
Translators, Level Shifters SY100EPT23LKI
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MSOP

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MSOP

Buy Now Datasheet
Logic - Translators, Level Shifters - SY100EPT23LKI - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY100EPT23LKI
Logic - Translators, Level Shifters SY100EPT23LKI
IC TRNSLTR UNIDIRECTIONAL 8MSOP

IC TRNSLTR UNIDIRECTIONAL 8MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SY100EPT23LKI-ND 1256172-SY100EPT23LKI SY100EPT23LKI SY100EPT23LKI
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; PECL TTL; ECL; PECL; LVPECL ECL; PECL; LVPECL
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MC100EPT23D - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; PECL; LVDS; CML, LVDS, LVPECL
View Details
SN74GTL3004 Selectable GTL Voltage Reference - SN74GTL3004DCKR - Texas Instruments
Specs
Logic Family GTL
Package Type SC70
Input Voltage 3 to 3.6 volts
View Details
5 suppliers
Inverter, Single, Soic-16, Reel; No. Of Inputs Nexperia - 93X4896 - Newark, An Avnet Company
Specs
Features RoHS
Input Voltage 2 to 6 volts
Operating Current 25 mA
View Details