Microchip Technology, Inc. Translators, Level Shifters SY100EPT23LZI-TR

Description
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Request a Quote Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - SY100EPT23LZI-TR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SY100EPT23LZI-TR-ND
Translators, Level Shifters SY100EPT23LZI-TR-ND
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Buy Now Datasheet
Logic - Logic - Translators, Level Shifters - SY100EPT23LZI-TR - 898681-SY100EPT23LZI-TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100EPT23LZI-TR
898681-SY100EPT23LZI-TR
Logic - Logic - Translators, Level Shifters - SY100EPT23LZI-TR 898681-SY100EPT23LZI-TR
Manufacturer: Microchip Technology Win Source Part Number: 898681-SY100EPT23LZI -TR Series: 100EPT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Mixed Signal Translator Unidirectional 1 Circuit 2 Channel - 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: 100EPT23 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY100EPT23LZI TR, SY100EPT23LZI TR-ND, SY100EPT23LZITR, SY100EPT23LZITR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 898681-SY100EPT23LZI-TR
Series: 100EPT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Mixed Signal Translator Unidirectional 1 Circuit 2 Channel - 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: 100EPT23
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SY100EPT23LZI TR, SY100EPT23LZI TR-ND, SY100EPT23LZITR, SY100EPT23LZITR-ND

Buy Now Datasheet
Translators, Level Shifters - SY100EPT23LZI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY100EPT23LZI-TR
Translators, Level Shifters SY100EPT23LZI-TR
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Buy Now Datasheet
Shenzhen, China
Logic - Translators, Level Shifters
SY100EPT23LZI-TR
Logic - Translators, Level Shifters SY100EPT23LZI-TR
IC TRNSLTR UNIDIRECTIONAL 8SOIC

IC TRNSLTR UNIDIRECTIONAL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SY100EPT23LZI-TR-ND 898681-SY100EPT23LZI-TR SY100EPT23LZI-TR SY100EPT23LZI-TR
Product Name Translators, Level Shifters Logic - Logic - Translators, Level Shifters - SY100EPT23LZI-TR Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; PECL ECL; PECL; LVPECL
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - SN74AVCA406GQCR - Lingto Electronic Limited
Specs
Translation Both
View Details
2 suppliers
Translators, Level Shifters - 1727-2075-6-ND - DigiKey
Specs
Package Type 24-VFQFN Exposed Pad
Output Type 3-State
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers