Microchip Technology, Inc. Translators, Level Shifters SY89329VMI-TR

Description
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-MLF® (2x2)
Request a Quote Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-MLF® (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - SY89329VMI-TR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SY89329VMI-TR-ND
Translators, Level Shifters SY89329VMI-TR-ND
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-MLF® (2x2)

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-MLF® (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256094-SY89329VMI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256094-SY89329VMI-TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256094-SY89329VMI-TR
Win Source Part Number: 1256094-SY89329VMI-T R Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: SY89 Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: LVCMOS, LVTTL Output Signal: LVPECL Package / Case: 8-VFDFN Exposed Pad, 8-MLF® Supplier Device Package: 8-MLF® (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89329VMI TR,SY89329VMI TR,SY89329VMITR Base Product Number: 89329 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256094-SY89329VMI-TR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: SY89
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: LVCMOS, LVTTL
Output Signal: LVPECL
Package / Case: 8-VFDFN Exposed Pad, 8-MLF®
Supplier Device Package: 8-MLF® (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY89329VMI TR,SY89329VMI TR,SY89329VMITR
Base Product Number: 89329
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Logic - Translators, Level Shifters - SY89329VMI-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY89329VMI-TR
Logic - Translators, Level Shifters SY89329VMI-TR
IC TRNSLTR UNIDIRECTIONAL 8MLF

IC TRNSLTR UNIDIRECTIONAL 8MLF

Supplier's Site Datasheet
Translators, Level Shifters - SY89329VMI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY89329VMI-TR
Translators, Level Shifters SY89329VMI-TR
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-MLF® (2x2)

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-MLF® (2x2)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SY89329VMI-TR-ND 1256094-SY89329VMI-TR SY89329VMI-TR SY89329VMI-TR
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family TTL; LVCMOS; PECL TTL; CMOS; ECL; PECL; LVCMOS, LVTTL TTL; CMOS; LVCMOS, LVTTL
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-8054-6-ND - DigiKey
Specs
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers