Microchip Technology, Inc. Translators, Level Shifters SY100EPT28LKI-TR

Description
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MSOP
Request a Quote Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - SY100EPT28LKI-TR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SY100EPT28LKI-TR-ND
Translators, Level Shifters SY100EPT28LKI-TR-ND
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MSOP

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256178-SY100EPT28LKI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256178-SY100EPT28LKI-TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256178-SY100EPT28LKI-TR
Win Source Part Number: 1256178-SY100EPT28LK I-TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100EPT Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Differential, Single-Ended Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVPECL, LVTTL Output Signal: LVTTL, LVPECL Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100EPT28LKI TR,SY100EPT28LKITR,S Y100EPT28LKITR,SY100 EPT28LKI TR Base Product Number: 100EPT28 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256178-SY100EPT28LKI-TR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 100EPT
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Differential, Single-Ended
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: LVPECL, LVTTL
Output Signal: LVTTL, LVPECL
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100EPT28LKI TR,SY100EPT28LKITR,SY100EPT28LKITR,SY100EPT28LKI TR
Base Product Number: 100EPT28
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Logic - Translators, Level Shifters - SY100EPT28LKI-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY100EPT28LKI-TR
Logic - Translators, Level Shifters SY100EPT28LKI-TR
IC TRNSLTR UNIDIRECTIONAL 8MSOP

IC TRNSLTR UNIDIRECTIONAL 8MSOP

Supplier's Site Datasheet
Translators, Level Shifters - SY100EPT28LKI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY100EPT28LKI-TR
Translators, Level Shifters SY100EPT28LKI-TR
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MSOP

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SY100EPT28LKI-TR-ND 1256178-SY100EPT28LKI-TR SY100EPT28LKI-TR SY100EPT28LKI-TR
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family TTL; PECL TTL; ECL; PECL; LVPECL, LVTTL TTL; ECL; PECL; LVPECL, LVTTL
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1904892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Tqfn
Output Type BiCMOS
View Details
Translators, Level Shifters - 74LVCH2T45GN,115-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers