The SY55855VKI is a high-speed, fully differential translator designed for converting CML, PECL, and LVPECL signals to LVDS. It supports a maximum throughput of 1.5Gbps and operates over a wide supply voltage range of 3.0V to 5.7V. The device features a guaranteed maximum propagation delay of less than 700ps and within-device skew of less than 50ps, ensuring high signal integrity. It is packaged in a compact 10-pin MSOP format and is suitable for applications in data communications, wireless communications, and telecom systems. The operating temperature range is from -40°C to +85°C, making it versatile for various environments.
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 1.5Gbps 10-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 898689-SY55855VKI
Series: SY55
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 1.5Gbps 10-MSOP
Package: Tube
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: 55855
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC TRNSLTR UNIDIRECTIONAL 10MSOP
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 1.5Gbps 10-MSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | SY55855VKI-ND | 898689-SY55855VKI | SY55855VKI | SY55855VKI |
| Product Name | Translators, Level Shifters | Logic - Logic - Translators, Level Shifters - SY55855VKI | Logic - Translators, Level Shifters | Translators, Level Shifters |
| Logic Family | PECL; LVDS | ECL; PECL; CML, PECL, LVPECL |