Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY10H606JC SY10H606JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 898686-SY10H606JC Series: 10H Operating Temperature Range: 0°C ~ 85°C (TA) Features: Mixed Signal Translator Unidirectional 1 Circuit 6 Channel - 28-PLCC (11.48x11.48) Package: Tube Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: 10H606 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 38 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 898686-SY10H606JC Series: 10H Operating Temperature Range: 0°C ~ 85°C (TA) Features: Mixed Signal Translator Unidirectional 1 Circuit 6 Channel - 28-PLCC (11.48x11.48) Package: Tube Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: 10H606 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 38 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY10H606JC - 898686-SY10H606JC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY10H606JC
898686-SY10H606JC
Logic - Logic - Translators, Level Shifters - SY10H606JC 898686-SY10H606JC
Manufacturer: Microchip Technology Win Source Part Number: 898686-SY10H606JC Series: 10H Operating Temperature Range: 0°C ~ 85°C (TA) Features: Mixed Signal Translator Unidirectional 1 Circuit 6 Channel - 28-PLCC (11.48x11.48) Package: Tube Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: 10H606 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 38 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 898686-SY10H606JC
Series: 10H
Operating Temperature Range: 0°C ~ 85°C (TA)
Features: Mixed Signal Translator Unidirectional 1 Circuit 6 Channel - 28-PLCC (11.48x11.48)
Package: Tube
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: 10H606
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.48x11.48)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 38
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Translators, Level Shifters - SY10H606JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY10H606JC
Translators, Level Shifters SY10H606JC
Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.48x11.48)

Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Translators, Level Shifters - SY10H606JC - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY10H606JC
Logic - Translators, Level Shifters SY10H606JC
IC TRNSLTR UNIDIRECTIONAL 28PLCC

IC TRNSLTR UNIDIRECTIONAL 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 898686-SY10H606JC SY10H606JC SY10H606JC
Product Name Logic - Logic - Translators, Level Shifters - SY10H606JC Translators, Level Shifters Logic - Translators, Level Shifters
Package Type 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1904892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Tqfn
Output Type BiCMOS
View Details
Translators, Level Shifters - SN54SLC8T245PWTSEP - Quarktwin Technology Ltd.
Specs
Package Type SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Output Type 3-State; 3-State
Features RoHS
View Details
4-bit dual-supply voltage level translating buffer with Schmitt-trigger; 3-state - NXU0304BQX - Nexperia B.V.
Specs
Package Type SOT762-1 SOT762-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers