The SY10ELT28KI-TR is a unidirectional logic translator designed for converting signals between TTL and differential PECL levels. It operates with a 5V power supply and features a wide temperature range of -40°C to +85°C. The device supports a maximum frequency of 160MHz for TTL signals and has propagation delays of less than 5.5ns for PECL-to-TTL and 1.3ns for TTL-to-PECL conversions. The output defaults to low for QTTL when inputs are left open or below 1.3V, while QECL defaults high under similar conditions. It is available in compact 8-pin MSOP and SOIC packages, making it suitable for applications requiring efficient signal transmission across backplanes. The internal pulldown resistors for PECL inputs enhance reliability in signal integrity.
Win Source Part Number: 1256146-SY10ELT28KI-
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 10ELT
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: TTL, PECL
Output Signal: PECL, TTL
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10ELT28KI TR,SY10ELT28KI TR,SY10ELT28KITR,SY1
Base Product Number: 10ELT28
RoHS Status: RoHS non-compliant
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MSOP
IC TRNSLTR UNIDIRECTIONAL 8MSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 1256146-SY10ELT28KI-TR | SY10ELT28KI-TR | SY10ELT28KI-TR |
| Product Name | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Logic Family | TTL; ECL; PECL; TTL, PECL | TTL; ECL; PECL; TTL, PECL |