Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY10H350JZ

Description
Win Source Part Number: 1256102-SY10H350JZ Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 10H Package: Tube Number of Circuits: 1 Standard Package: 48 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: PECL Output Signal: TTL Package / Case: 20-LCC (J-Lead) Supplier Device Package: 20-PLCC (9x9) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 2156-SY10H350JZ-MC,M ICMICSY10H350JZ,SY10 H350JZ,576-2526 Base Product Number: 10H350 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256102-SY10H350JZ Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 10H Package: Tube Number of Circuits: 1 Standard Package: 48 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: PECL Output Signal: TTL Package / Case: 20-LCC (J-Lead) Supplier Device Package: 20-PLCC (9x9) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 2156-SY10H350JZ-MC,M ICMICSY10H350JZ,SY10 H350JZ,576-2526 Base Product Number: 10H350 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256102-SY10H350JZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256102-SY10H350JZ
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256102-SY10H350JZ
Win Source Part Number: 1256102-SY10H350JZ Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 10H Package: Tube Number of Circuits: 1 Standard Package: 48 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: PECL Output Signal: TTL Package / Case: 20-LCC (J-Lead) Supplier Device Package: 20-PLCC (9x9) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 2156-SY10H350JZ-MC,M ICMICSY10H350JZ,SY10 H350JZ,576-2526 Base Product Number: 10H350 Product Status: Obsolete

Win Source Part Number: 1256102-SY10H350JZ
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 10H
Package: Tube
Number of Circuits: 1
Standard Package: 48
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 4
Input Signal: PECL
Output Signal: TTL
Package / Case: 20-LCC (J-Lead)
Supplier Device Package: 20-PLCC (9x9)
Temperature Range - Operating: 0°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 2156-SY10H350JZ-MC,MICMICSY10H350JZ,SY10H350JZ,576-2526
Base Product Number: 10H350
Product Status: Obsolete

Buy Now Datasheet
Translators, Level Shifters - SY10H350JZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY10H350JZ
Translators, Level Shifters SY10H350JZ
Mixed Signal Translator Unidirectional 1 Circuit 4 Channel 20-PLCC (9x9)

Mixed Signal Translator Unidirectional 1 Circuit 4 Channel 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators
Product Number 1256102-SY10H350JZ SY10H350JZ
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family TTL; ECL; PECL; PECL
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 427670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
SIM card interface level translator with enable pin - NXT4557GUX - Nexperia B.V.
Specs
Package Type SOT1160-1 SOT1160-1
Features RoHS; ESD Protection
Operating Temperature 85 C (185 F)
View Details
5 suppliers