Microchip Technology, Inc. SY89327L

Description
The SY89327L is a fully differential, high-speed translator optimized to accept any logic standard from single-ended TTL/CMOS to differential LVDS, HSTL, or CML and translate it to LVPECL. Translation is guaranteed for speeds up to 2.5Gbps (2.5GHz toggle frequency). The SY89327L does not internally terminate its inputs because different interfacing standards have different termination requirements.The SY89327L is a member of Micrel's Precision Edge® family of high-speed logic devices. This family features ultrasmall packaging, as well as high signal integrity and operation at many different supply voltages. Additional Features Input accepts virtually all logic standards: Single-ended: SSTL, TTL, CMOS Differential: LVDS, HSTL, CML Guaranteed AC performance over temp and voltage: DC-to >2.5Gbps data rate throughput DC-to >2.5GHz clock fMAX < 400ps In-to-Out tpd < 200ps tr/tf Ultra-low jitter design: 75fs RMS phase jitter Low power: 46mW (typ) 100k LVPECL output Flow-through pinout and fully differential design Power supply 3.3V ±10% -40°C to +85°C temperature range Available in ultra-small 8-lead 2mm x 2mm QFN package
Datasheet
Description
The SY89327L is a fully differential, high-speed translator optimized to accept any logic standard from single-ended TTL/CMOS to differential LVDS, HSTL, or CML and translate it to LVPECL. Translation is guaranteed for speeds up to 2.5Gbps (2.5GHz toggle frequency). The SY89327L does not internally terminate its inputs because different interfacing standards have different termination requirements.The SY89327L is a member of Micrel's Precision Edge® family of high-speed logic devices. This family features ultrasmall packaging, as well as high signal integrity and operation at many different supply voltages. Additional Features Input accepts virtually all logic standards: Single-ended: SSTL, TTL, CMOS Differential: LVDS, HSTL, CML Guaranteed AC performance over temp and voltage: DC-to >2.5Gbps data rate throughput DC-to >2.5GHz clock fMAX < 400ps In-to-Out tpd < 200ps tr/tf Ultra-low jitter design: 75fs RMS phase jitter Low power: 46mW (typ) 100k LVPECL output Flow-through pinout and fully differential design Power supply 3.3V ±10% -40°C to +85°C temperature range Available in ultra-small 8-lead 2mm x 2mm QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89327L - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89327L is a fully differential, high-speed translator optimized to accept any logic standard from single-ended TTL/CMOS to differential LVDS, HSTL, or CML and translate it to LVPECL. Translation is guaranteed for speeds up to 2.5Gbps (2.5GHz toggle frequency). The SY89327L does not internally terminate its inputs because different interfacing standards have different termination requirements.The SY89327L is a member of Micrel's Precision Edge® family of high-speed logic devices. This family features ultrasmall packaging, as well as high signal integrity and operation at many different supply voltages. Additional Features Input accepts virtually all logic standards: Single-ended: SSTL, TTL, CMOS Differential: LVDS, HSTL, CML Guaranteed AC performance over temp and voltage: DC-to >2.5Gbps data rate throughput DC-to >2.5GHz clock fMAX < 400ps In-to-Out tpd < 200ps tr/tf Ultra-low jitter design: 75fs RMS phase jitter Low power: 46mW (typ) 100k LVPECL output Flow-through pinout and fully differential design Power supply 3.3V ±10% -40°C to +85°C temperature range Available in ultra-small 8-lead 2mm x 2mm QFN package

The SY89327L is a fully differential, high-speed translator optimized to accept any logic standard from single-ended TTL/CMOS to differential LVDS, HSTL, or CML and translate it to LVPECL. Translation is guaranteed for speeds up to 2.5Gbps (2.5GHz toggle frequency). The SY89327L does not internally terminate its inputs because different interfacing standards have different termination requirements.The SY89327L is a member of Micrel's Precision Edge® family of high-speed logic devices. This family features ultrasmall packaging, as well as high signal integrity and operation at many different supply voltages.

Additional Features

    • Input accepts virtually all logic standards:
      • Single-ended: SSTL, TTL, CMOS
      • Differential: LVDS, HSTL, CML
    • Guaranteed AC performance over temp and voltage:
      • DC-to >2.5Gbps data rate throughput
      • DC-to >2.5GHz clock fMAX
      • < 400ps In-to-Out tpd
      • < 200ps tr/tf
    • Ultra-low jitter design:
      • 75fs RMS phase jitter
    • Low power: 46mW (typ)
    • 100k LVPECL output
    • Flow-through pinout and fully differential design
    • Power supply 3.3V ±10%
    • -40°C to +85°C temperature range
    • Available in ultra-small 8-lead 2mm x 2mm QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Level Translators
Product Number SY89327L
Logic Family LVPECL
Package Type ['VDFN']
Input Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1922407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details
SN74GTL3004 Selectable GTL Voltage Reference - SN74GTL3004DCKR - Texas Instruments
Specs
Logic Family GTL
Package Type SC70
Input Voltage 3 to 3.6 volts
View Details
5 suppliers