Microchip Technology, Inc. Translators, Level Shifters SY55857LKI

Description
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 2.5Gbps 10-MSOP
Request a Quote Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 2.5Gbps 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - SY55857LKI-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SY55857LKI-ND
Translators, Level Shifters SY55857LKI-ND
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 2.5Gbps 10-MSOP

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 2.5Gbps 10-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256097-SY55857LKI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256097-SY55857LKI
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256097-SY55857LKI
Win Source Part Number: 1256097-SY55857LKI Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: SY55 Package: Tube Number of Circuits: 1 Standard Package: 100 Mounting: SMD (SMT) Output Type: Differential Data Rate: 2.5Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: CML, CMOS, HSTL, LVDS, TTL Output Signal: LVPECL Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 55857 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256097-SY55857LKI
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: SY55
Package: Tube
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Differential
Data Rate: 2.5Gbps
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: CML, CMOS, HSTL, LVDS, TTL
Output Signal: LVPECL
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 55857
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Logic - Translators, Level Shifters - SY55857LKI - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY55857LKI
Logic - Translators, Level Shifters SY55857LKI
IC TRNSLTR UNIDIRECTIONAL 10MSOP

IC TRNSLTR UNIDIRECTIONAL 10MSOP

Supplier's Site Datasheet
Translators, Level Shifters - SY55857LKI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY55857LKI
Translators, Level Shifters SY55857LKI
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 2.5Gbps 10-MSOP

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 2.5Gbps 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SY55857LKI-ND 1256097-SY55857LKI SY55857LKI SY55857LKI
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family TTL; CMOS; PECL; LVDS TTL; CMOS; ECL; PECL; LVDS; CML, CMOS, HSTL, LVDS, TTL TTL; CMOS; LVDS; CML, CMOS, HSTL, LVDS, TTL
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - 100397QC - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; ECL
Translation Both
View Details
Dual supply translating transceiver; open drain; auto direction sensing - NXS0102UNAZ - Nexperia B.V.
Specs
Package Type SOT8023-1 SOT8023-1
Output Type Open Drain
Features RoHS; ESD Protection
View Details
3 suppliers