Microchip Technology, Inc. Translators, Level Shifters SY100S324JC

Description
Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.48x11.48)
Request a Quote Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.48x11.48)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - SY100S324JC-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SY100S324JC-ND
Translators, Level Shifters SY100S324JC-ND
Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.48x11.48)

Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Logic - Translators, Level Shifters - SY100S324JC - 935763-SY100S324JC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100S324JC
935763-SY100S324JC
Logic - Logic - Translators, Level Shifters - SY100S324JC 935763-SY100S324JC
Manufacturer: Microchip Technology Win Source Part Number: 935763-SY100S324JC Series: 100S Features: Mixed Signal Translator Unidirectional 1 Circuit 6 Channel - 28-PLCC (11.48x11.48) Package: 28-LCC (J-Lead) Package: Tube Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: 100S324 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 38 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 935763-SY100S324JC
Series: 100S
Features: Mixed Signal Translator Unidirectional 1 Circuit 6 Channel - 28-PLCC (11.48x11.48)
Package: 28-LCC (J-Lead)
Package: Tube
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: 100S324
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.48x11.48)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 38
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Translators, Level Shifters - SY100S324JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY100S324JC
Translators, Level Shifters SY100S324JC
Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.48x11.48)

Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Translators, Level Shifters - SY100S324JC - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY100S324JC
Logic - Translators, Level Shifters SY100S324JC
IC TRNSLTR UNIDIRECTIONAL 28PLCC

IC TRNSLTR UNIDIRECTIONAL 28PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SY100S324JC-ND 935763-SY100S324JC SY100S324JC SY100S324JC
Product Name Translators, Level Shifters Logic - Logic - Translators, Level Shifters - SY100S324JC Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; ECL TTL; TTL
Unlock Full Specs
to access all available technical data

Similar Products

Dual supply translating transceiver; auto direction sensing; 3-state - NXB0104BQ-Q100X - Nexperia B.V.
Specs
Package Type SOT762-1 SOT762-1
Features RoHS; ESD Protection
Operating Temperature 125 C (257 F)
View Details
6 suppliers
Translator ICs - 216326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
Features RoHS
View Details