Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MLF® (2x2)
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MLF® (2x2)
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MLF® (2x2)
IC TRNSLTR UNIDIRECTIONAL 8MLF
LEVEL TRANSLATOR, DUAL, DIFF I/P, MLF-8; No. of Inputs:2; Output Current:-; Propagation Delay:1.9ns; No. of Pins:8Pins; Logic Case Style:MLF; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC TRANSLTR UNIDIRECTIONAL 8MLF
IC TRNSLTR UNIDIRECTIONAL 8MLF
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MLF® (2x2)
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 576-2955-6-ND | SY89323LMG-TR | 55AC3796 | SY89323LMG-TR | SY89323LMG-TR | SY89323LMG-TR |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | Level Translator, Dual, Diff I/p, Mlf-8; No. Of Inputs Microchip | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters |
| Logic Family | TTL; PECL | ECL; PECL; LVPECL | ||||
| Package Type | 8-VFDFN Exposed Pad, 8-MLF® | 8-VFDFN Exposed Pad, 8-MLF® | 8-VFDFN Exposed Pad, 8-MLF® | |||
| Output Type | Inverted | Non-Inverted | Non-Inverted | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |