Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY733021UZG

Description
Win Source Part Number: 1256099-SY733021UZG Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: Precision Edge® Package: Tube Number of Circuits: 1 Standard Package: 95 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: HSTL, LVDS, LVHSTL, LVPECL, SSTL Output Signal: LVCMOS, LVTTL Package / Case: 8-SOIC (0.173", 4.40mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: -SY733021UZG,576-485 9 Base Product Number: SY733021 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256099-SY733021UZG Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: Precision Edge® Package: Tube Number of Circuits: 1 Standard Package: 95 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: HSTL, LVDS, LVHSTL, LVPECL, SSTL Output Signal: LVCMOS, LVTTL Package / Case: 8-SOIC (0.173", 4.40mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: -SY733021UZG,576-485 9 Base Product Number: SY733021 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256099-SY733021UZG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256099-SY733021UZG
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256099-SY733021UZG
Win Source Part Number: 1256099-SY733021UZG Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: Precision Edge® Package: Tube Number of Circuits: 1 Standard Package: 95 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: HSTL, LVDS, LVHSTL, LVPECL, SSTL Output Signal: LVCMOS, LVTTL Package / Case: 8-SOIC (0.173", 4.40mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: -SY733021UZG,576-485 9 Base Product Number: SY733021 Product Status: Obsolete

Win Source Part Number: 1256099-SY733021UZG
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: Precision Edge®
Package: Tube
Number of Circuits: 1
Standard Package: 95
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: HSTL, LVDS, LVHSTL, LVPECL, SSTL
Output Signal: LVCMOS, LVTTL
Package / Case: 8-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: -SY733021UZG,576-4859
Base Product Number: SY733021
Product Status: Obsolete

Buy Now Datasheet
Translators, Level Shifters - 576-4859-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
576-4859-ND
Translators, Level Shifters 576-4859-ND
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Buy Now Datasheet
Translators, Level Shifters - SY733021UZG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY733021UZG
Translators, Level Shifters SY733021UZG
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Buy Now Datasheet
Logic - Translators, Level Shifters - SY733021UZG - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY733021UZG
Logic - Translators, Level Shifters SY733021UZG
IC TRNSLTR UNIDIRECTIONAL 8SOIC

IC TRNSLTR UNIDIRECTIONAL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256099-SY733021UZG 576-4859-ND SY733021UZG SY733021UZG
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; CMOS; ECL; PECL; LVDS; HSTL, LVDS, LVHSTL, LVPECL, SSTL TTL; LVCMOS; PECL; LVDS ECL; PECL; LVDS; HSTL, LVDS, LVHSTL, LVPECL, SSTL
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74AVC1T45GM,132TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Translator ICs - 1904895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state
View Details
SN54GTL16612 18-Bit GTL/LVT Universal Bus Transceivers - 5962-9689001QXA - Texas Instruments
Specs
Logic Family GTL
Package Type CFP
Input Voltage 3.15 to 5.25 volts
View Details