The SY100ELT982KG is a high-speed PECL-to-CML translator designed for applications requiring data level shifting. It operates at speeds up to 1.25Gbps and can drive a peak output current of 25mA. The device features adjustable output current controlled by an external resistor (RSET) and includes a separate output enable function. It is equipped with complementary open collector outputs, making it suitable for interfacing with various digital logic levels. This component is packaged in a compact 10-pin MSOP format and is rated for industrial applications with an operating temperature range of 0°C to +85°C. The power supply voltage for operation is specified between +4.5V and +5.5V. The SY100ELT982KG is particularly useful in telecommunications, CML output oscillators, and GaAS interfaces, providing reliable performance in demanding environments.
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 1.25Gbps 10-MSOP
IC TRNSLTR UNIDIRECTIONAL 10MSOP
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 1.25Gbps 10-MSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 576-1989-5-ND | SY100ELT982KG | SY100ELT982KG |
| Product Name | Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters |
| Logic Family | PECL; CML | ECL; PECL; PECL |