Microchip Technology, Inc. SY100EPT20

Description
The SY100EPT20 is a TTL/CMOS to differential PECL translator. Capable of running from a 3.3 or 5V supply, the part can be used in either LVTTL/LVCMOS/ LVPECL or TTL/CMOS/PECL systems. The device only requires a single positive supply of 3.3V or 5V - no negative supply is required. The tiny 8-pin MSOP package and the low skew, dual gate design of the EPT20V makes it ideal for those applications where space, performance, and low power are at a premium. Additional Features 3.3V and 5V power supply options 300ps typical propagation delay Differential LVPECL output ICC Max 20mA PNP LVTTL input for minimal loading Q output will default HIGH with inputs open High bandwidth to 800MHz typical Available in 8-pin MSOP and SOIC package
Datasheet
Description
The SY100EPT20 is a TTL/CMOS to differential PECL translator. Capable of running from a 3.3 or 5V supply, the part can be used in either LVTTL/LVCMOS/ LVPECL or TTL/CMOS/PECL systems. The device only requires a single positive supply of 3.3V or 5V - no negative supply is required. The tiny 8-pin MSOP package and the low skew, dual gate design of the EPT20V makes it ideal for those applications where space, performance, and low power are at a premium. Additional Features 3.3V and 5V power supply options 300ps typical propagation delay Differential LVPECL output ICC Max 20mA PNP LVTTL input for minimal loading Q output will default HIGH with inputs open High bandwidth to 800MHz typical Available in 8-pin MSOP and SOIC package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY100EPT20 - Microchip Technology, Inc.
Chandler, AZ, United States
The SY100EPT20 is a TTL/CMOS to differential PECL translator. Capable of running from a 3.3 or 5V supply, the part can be used in either LVTTL/LVCMOS/ LVPECL or TTL/CMOS/PECL systems. The device only requires a single positive supply of 3.3V or 5V - no negative supply is required. The tiny 8-pin MSOP package and the low skew, dual gate design of the EPT20V makes it ideal for those applications where space, performance, and low power are at a premium. Additional Features 3.3V and 5V power supply options 300ps typical propagation delay Differential LVPECL output ICC Max 20mA PNP LVTTL input for minimal loading Q output will default HIGH with inputs open High bandwidth to 800MHz typical Available in 8-pin MSOP and SOIC package

The SY100EPT20 is a TTL/CMOS to differential PECL translator. Capable of running from a 3.3 or 5V supply, the part can be used in either LVTTL/LVCMOS/ LVPECL or TTL/CMOS/PECL systems. The device only requires a single positive supply of 3.3V or 5V - no negative supply is required. The tiny 8-pin MSOP package and the low skew, dual gate design of the EPT20V makes it ideal for those applications where space, performance, and low power are at a premium.

Additional Features

    • 3.3V and 5V power supply options
    • 300ps typical propagation delay
    • Differential LVPECL output
    • ICC Max 20mA
    • PNP LVTTL input for minimal loading
    • Q output will default HIGH with inputs open
    • High bandwidth to 800MHz typical
    • Available in 8-pin MSOP and SOIC package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Level Translators
Product Number SY100EPT20
Logic Family TTL; CMOS; PECL
Package Type SOIC; ['MSOP', 'SOIC']
Input Voltage 3.3 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - FXWA9306MUX - Lingto Electronic Limited
Specs
Translation Both
View Details
Translator ICs - 1905991P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details