Microchip Technology, Inc. SY89325V

Description
The SY89325V is a fully differential, CML/PECL/LVPECLto-LV DS translator. It achieves LVDS signaling up to 1.5Gbps and clock rates of 750MHz, depending of the distance and the characteristics of the media and noise coupling sources. LVDS is intended to drive 50Ω impedance transmission line media such as PCB traces, backplanes, or cables.SY89325V inputs can be terminated with a single resistor between the true and complement pins of the input.The SY89325V is a member of Micrel's Precision Edge® family of high-speed logic devices. This family features ultra-small packaging, high signal integrity, and operation at many different supply voltages. For applications that require dual translators, consider the SY55855V. Additional Features Guaranteed AC performance over temp and voltage: DC-to >1.5Gbps data rate throughput >750MHz clock fMAX <50ps within-device skew Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <1psRMS cycle-to-cycle jitter <10psPP total jitter (clock) Accepts CML, PECL, LVPECL inputs 350mV LVDS output swing Power supply 3.3V ±10% or 5.0V ±10% -40°C to +85°C temperature range Available in ultra-small (2mm x 2mm) 8-pin MLF® package
Datasheet
Description
The SY89325V is a fully differential, CML/PECL/LVPECLto-LV DS translator. It achieves LVDS signaling up to 1.5Gbps and clock rates of 750MHz, depending of the distance and the characteristics of the media and noise coupling sources. LVDS is intended to drive 50Ω impedance transmission line media such as PCB traces, backplanes, or cables.SY89325V inputs can be terminated with a single resistor between the true and complement pins of the input.The SY89325V is a member of Micrel's Precision Edge® family of high-speed logic devices. This family features ultra-small packaging, high signal integrity, and operation at many different supply voltages. For applications that require dual translators, consider the SY55855V. Additional Features Guaranteed AC performance over temp and voltage: DC-to >1.5Gbps data rate throughput >750MHz clock fMAX <50ps within-device skew Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <1psRMS cycle-to-cycle jitter <10psPP total jitter (clock) Accepts CML, PECL, LVPECL inputs 350mV LVDS output swing Power supply 3.3V ±10% or 5.0V ±10% -40°C to +85°C temperature range Available in ultra-small (2mm x 2mm) 8-pin MLF® package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89325V - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89325V is a fully differential, CML/PECL/LVPECLto-LV DS translator. It achieves LVDS signaling up to 1.5Gbps and clock rates of 750MHz, depending of the distance and the characteristics of the media and noise coupling sources. LVDS is intended to drive 50Ω impedance transmission line media such as PCB traces, backplanes, or cables.SY89325V inputs can be terminated with a single resistor between the true and complement pins of the input.The SY89325V is a member of Micrel's Precision Edge® family of high-speed logic devices. This family features ultra-small packaging, high signal integrity, and operation at many different supply voltages. For applications that require dual translators, consider the SY55855V. Additional Features Guaranteed AC performance over temp and voltage: DC-to >1.5Gbps data rate throughput >750MHz clock fMAX <50ps within-device skew Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <1psRMS cycle-to-cycle jitter <10psPP total jitter (clock) Accepts CML, PECL, LVPECL inputs 350mV LVDS output swing Power supply 3.3V ±10% or 5.0V ±10% -40°C to +85°C temperature range Available in ultra-small (2mm x 2mm) 8-pin MLF® package

The SY89325V is a fully differential, CML/PECL/LVPECLto-LVDS translator. It achieves LVDS signaling up to 1.5Gbps and clock rates of 750MHz, depending of the distance and the characteristics of the media and noise coupling sources. LVDS is intended to drive 50Ω impedance transmission line media such as PCB traces, backplanes, or cables.SY89325V inputs can be terminated with a single resistor between the true and complement pins of the input.The SY89325V is a member of Micrel's Precision Edge® family of high-speed logic devices. This family features ultra-small packaging, high signal integrity, and operation at many different supply voltages. For applications that require dual translators, consider the SY55855V.

Additional Features

    • Guaranteed AC performance over temp and voltage:
      • DC-to >1.5Gbps data rate throughput
      • >750MHz clock fMAX
      • <50ps within-device skew
    • Ultra-low jitter design:
      • <1psRMS random jitter
      • <10psPP deterministic jitter
    • <1psRMS cycle-to-cycle jitter
    • <10psPP total jitter (clock)
    • Accepts CML, PECL, LVPECL inputs
    • 350mV LVDS output swing
    • Power supply 3.3V ±10% or 5.0V ±10%
    • -40°C to +85°C temperature range
    • Available in ultra-small (2mm x 2mm) 8-pin MLF® package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Level Translators
Product Number SY89325V
Logic Family PECL; LVDS
Package Type ['VDFN']
Input Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - ADG3233BRMZ - Lingto Electronic Limited
Specs
Translation Both
View Details
Translator ICs - 1904901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state, open drain
View Details
SN74GTL16622A 18-Bit LVTTL To GTL/GTL+ Bus Transceiver - 74GTL16622ADGGRE4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP
Input Voltage 3.15 to 3.45 volts
View Details