Microchip Technology, Inc. Translators, Level Shifters SY10ELT28ZG

Description
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Request a Quote Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - SY10ELT28ZG-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SY10ELT28ZG-ND
Translators, Level Shifters SY10ELT28ZG-ND
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256129-SY10ELT28ZG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256129-SY10ELT28ZG
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256129-SY10ELT28ZG
Win Source Part Number: 1256129-SY10ELT28ZG Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 10ELT Package: Tube Number of Circuits: 1 Standard Package: 95 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: TTL, PECL Output Signal: PECL, TTL Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10ELT28 Product Status: Obsolete

Win Source Part Number: 1256129-SY10ELT28ZG
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 10ELT
Package: Tube
Number of Circuits: 1
Standard Package: 95
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: TTL, PECL
Output Signal: PECL, TTL
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 10ELT28
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Logic - Translators, Level Shifters
SY10ELT28ZG
Logic - Translators, Level Shifters SY10ELT28ZG
IC TRNSLTR UNIDIRECTIONAL 8SOIC

IC TRNSLTR UNIDIRECTIONAL 8SOIC

Supplier's Site Datasheet
Translators, Level Shifters - SY10ELT28ZG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY10ELT28ZG
Translators, Level Shifters SY10ELT28ZG
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SY10ELT28ZG-ND 1256129-SY10ELT28ZG SY10ELT28ZG SY10ELT28ZG
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family TTL; PECL TTL; ECL; PECL; TTL, PECL TTL; ECL; PECL; TTL, PECL
Unlock Full Specs
to access all available technical data

Similar Products