Microchip Technology, Inc. SY89328L

Description
The SY89328L is a differential LVPECL-to-LVTTL translator and an LVTTL-to-differentia l LVPECL translator in a single package. Because LVPECL (Positive ECL) levels are used, only +3.3V and ground are required. The SY89328L is functionally equivalent to the SY100EPT28L, but in an ultra-small 8-lead MLF™ package that features a 70% smaller footprint. This ultra-small package and the dual translation design of the SY89328L make it ideal for applications that are sending and receiving signals across a backplane. Additional Features 3.3V ±10% power supply Guaranteed AC parameters over temperature: fMAX > 275MHz (LVTTL) < 2ns LVPECL-to-LVTTL propagation delay < 600ps LVTTL-to-LVPECL propagation delay Internal 75kΩ input pull-up and pull-down resistors Industrial temperature range: -40°C to +85°C Available in ultra-small 8-pin MLF™ (2mm x 2mm) package
Datasheet
Description
The SY89328L is a differential LVPECL-to-LVTTL translator and an LVTTL-to-differentia l LVPECL translator in a single package. Because LVPECL (Positive ECL) levels are used, only +3.3V and ground are required. The SY89328L is functionally equivalent to the SY100EPT28L, but in an ultra-small 8-lead MLF™ package that features a 70% smaller footprint. This ultra-small package and the dual translation design of the SY89328L make it ideal for applications that are sending and receiving signals across a backplane. Additional Features 3.3V ±10% power supply Guaranteed AC parameters over temperature: fMAX > 275MHz (LVTTL) < 2ns LVPECL-to-LVTTL propagation delay < 600ps LVTTL-to-LVPECL propagation delay Internal 75kΩ input pull-up and pull-down resistors Industrial temperature range: -40°C to +85°C Available in ultra-small 8-pin MLF™ (2mm x 2mm) package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89328L - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89328L is a differential LVPECL-to-LVTTL translator and an LVTTL-to-differentia l LVPECL translator in a single package. Because LVPECL (Positive ECL) levels are used, only +3.3V and ground are required. The SY89328L is functionally equivalent to the SY100EPT28L, but in an ultra-small 8-lead MLF™ package that features a 70% smaller footprint. This ultra-small package and the dual translation design of the SY89328L make it ideal for applications that are sending and receiving signals across a backplane. Additional Features 3.3V ±10% power supply Guaranteed AC parameters over temperature: fMAX > 275MHz (LVTTL) < 2ns LVPECL-to-LVTTL propagation delay < 600ps LVTTL-to-LVPECL propagation delay Internal 75kΩ input pull-up and pull-down resistors Industrial temperature range: -40°C to +85°C Available in ultra-small 8-pin MLF™ (2mm x 2mm) package

The SY89328L is a differential LVPECL-to-LVTTL translator and an LVTTL-to-differential LVPECL translator in a single package. Because LVPECL (Positive ECL) levels are used, only +3.3V and ground are required. The SY89328L is functionally equivalent to the SY100EPT28L, but in an ultra-small 8-lead MLF™ package that features a 70% smaller footprint. This ultra-small package and the dual translation design of the SY89328L make it ideal for applications that are sending and receiving signals across a backplane.

Additional Features

    • 3.3V ±10% power supply
    • Guaranteed AC parameters over temperature: fMAX > 275MHz (LVTTL)
    • < 2ns LVPECL-to-LVTTL propagation delay
    • < 600ps LVTTL-to-LVPECL propagation delay
    • Internal 75kΩ input pull-up and pull-down resistors
    • Industrial temperature range: -40°C to +85°C
    • Available in ultra-small 8-pin MLF™ (2mm x 2mm) package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Level Translators
Product Number SY89328L
Logic Family LVTTL/LVPECL
Package Type ['VDFN']
Input Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899256P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SC-70
Output Type Open Drain; Open Drain
View Details
Translators, Level Shifters - 1727-3502-ND - DigiKey
Specs
Package Type SSOP; "24-SSOP (0.209"", 5.30mm Width)"
View Details
2 suppliers