Microchip Technology, Inc. SY100ELT22L

Description
The SY100ELT22L are dual TTL-to-differential PECL translators with +3.3V power supply. Because PECL (Positive ECL) levels are used, only +3.3V and ground are required. The small outline 8-lead SOIC package and the low skew, dual gate design of the ELT22L makes it ideal for applications which require the tranlation of a clock and a data signal. The 100ELT is compatible with positive ECL 100K logic levels. Additional Features 3.3V power supply 300ps typical propagation delay <100ps output-to-output skew Differential PECL outputs PNP TTL inputs for minimal loading Flow-through pinouts Available in 8-pin SOIC package
Datasheet
Description
The SY100ELT22L are dual TTL-to-differential PECL translators with +3.3V power supply. Because PECL (Positive ECL) levels are used, only +3.3V and ground are required. The small outline 8-lead SOIC package and the low skew, dual gate design of the ELT22L makes it ideal for applications which require the tranlation of a clock and a data signal. The 100ELT is compatible with positive ECL 100K logic levels. Additional Features 3.3V power supply 300ps typical propagation delay <100ps output-to-output skew Differential PECL outputs PNP TTL inputs for minimal loading Flow-through pinouts Available in 8-pin SOIC package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The SY100ELT22L are dual TTL-to-differential PECL translators with +3.3V power supply. Because PECL (Positive ECL) levels are used, only +3.3V and ground are required. The small outline 8-lead SOIC package and the low skew, dual gate design of the ELT22L makes it ideal for applications which require the tranlation of a clock and a data signal. The 100ELT is compatible with positive ECL 100K logic levels. Additional Features 3.3V power supply 300ps typical propagation delay <100ps output-to-output skew Differential PECL outputs PNP TTL inputs for minimal loading Flow-through pinouts Available in 8-pin SOIC package

The SY100ELT22L are dual TTL-to-differential PECL translators with +3.3V power supply. Because PECL (Positive ECL) levels are used, only +3.3V and ground are required. The small outline 8-lead SOIC package and the low skew, dual gate design of the ELT22L makes it ideal for applications which require the tranlation of a clock and a data signal. The 100ELT is compatible with positive ECL 100K logic levels.

Additional Features

    • 3.3V power supply
    • 300ps typical propagation delay
    • <100ps output-to-output skew
    • Differential PECL outputs
    • PNP TTL inputs for minimal loading
    • Flow-through pinouts
    • Available in 8-pin SOIC package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Level Translators
Product Number SY100ELT22L
Input Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1905946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state, open drain
View Details
Logic - Translators, Level Shifters - MC100EP90DT - Lingto Electronic Limited
Specs
Logic Family ECL; ECL
View Details
Translators, Level Shifters - 74LVC4245AD-Q100J-ND - DigiKey
Specs
Package Type SOIC; "24-SOIC (0.295"", 7.50mm Width)"
View Details
3 suppliers