Microchip Technology, Inc. Translators, Level Shifters SY89328LMG-TR

Description
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MLF® (2x2)
Request a Quote Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MLF® (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 576-2956-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
576-2956-6-ND
Translators, Level Shifters 576-2956-6-ND
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MLF® (2x2)

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MLF® (2x2)

Buy Now Datasheet
Translators, Level Shifters - 576-2956-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
576-2956-1-ND
Translators, Level Shifters 576-2956-1-ND
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MLF® (2x2)

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MLF® (2x2)

Buy Now Datasheet
Translators, Level Shifters - 576-2956-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
576-2956-2-ND
Translators, Level Shifters 576-2956-2-ND
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MLF® (2x2)

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MLF® (2x2)

Buy Now Datasheet
Level Translator, Dual, Mlf-8; No. Of Inputs Microchip - 04AJ4715 - Newark, An Avnet Company
Chicago, IL, United States
Level Translator, Dual, Mlf-8; No. Of Inputs Microchip
04AJ4715
Level Translator, Dual, Mlf-8; No. Of Inputs Microchip 04AJ4715
LEVEL TRANSLATOR, DUAL, MLF-8; No. of Inputs:2; Output Current:50mA; Propagation Delay:400ps; No. of Pins:8Pins; Logic Case Style:MLF; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

LEVEL TRANSLATOR, DUAL, MLF-8; No. of Inputs:2; Output Current:50mA; Propagation Delay:400ps; No. of Pins:8Pins; Logic Case Style:MLF; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Translators, Level Shifters - SY89328LMG-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY89328LMG-TR
Logic - Translators, Level Shifters SY89328LMG-TR
IC TRNSLTR UNIDIRECTIONAL 8MLF

IC TRNSLTR UNIDIRECTIONAL 8MLF

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - SY89328LMG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
SY89328LMG-TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY89328LMG-TR
IC TRANSLTR UNIDIRECTIONAL 8MLF

IC TRANSLTR UNIDIRECTIONAL 8MLF

Supplier's Site
Translators, Level Shifters - SY89328LMG-TR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
SY89328LMG-TR
Translators, Level Shifters SY89328LMG-TR
IC TRNSLTR UNIDIRECTIONAL 8MLF

IC TRNSLTR UNIDIRECTIONAL 8MLF

Supplier's Site Datasheet
Translators, Level Shifters - SY89328LMG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY89328LMG-TR
Translators, Level Shifters SY89328LMG-TR
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MLF® (2x2)

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MLF® (2x2)

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 576-2956-6-ND 04AJ4715 SY89328LMG-TR SY89328LMG-TR SY89328LMG-TR SY89328LMG-TR
Product Name Translators, Level Shifters Level Translator, Dual, Mlf-8; No. Of Inputs Microchip Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters
Logic Family TTL; PECL TTL; ECL; PECL; LVPECL, LVTTL
Package Type 8-VFDFN Exposed Pad, 8-MLF® 8-VFDFN Exposed Pad, 8-MLF® 8-VFDFN Exposed Pad, 8-MLF®
Output Type Differential Differential, Single-Ended Differential, Single-Ended
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1905982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state
View Details
SN74FB2031 9-Bit TTL/BTL Address/Data Transceiver - SN74FB2031RCRG3 - Texas Instruments
Specs
Logic Family TTL
Package Type QFP
Input Voltage 4.5 to 5.5 volts
View Details