Microchip Technology, Inc. Translators, Level Shifters SY10EPT28LZG

Description
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Request a Quote Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 576-2525-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
576-2525-ND
Translators, Level Shifters 576-2525-ND
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256118-SY10EPT28LZG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256118-SY10EPT28LZG
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256118-SY10EPT28LZG
Win Source Part Number: 1256118-SY10EPT28LZG Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 10EPT Package: Tube Number of Circuits: 1 Standard Package: 95 Mounting: SMD (SMT) Output Type: Differential, Single-Ended Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVPECL, LVTTL Output Signal: LVPECL, LVTTL Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-2525,SY10EPT28LZ G Base Product Number: 10EPT28 Product Status: Obsolete

Win Source Part Number: 1256118-SY10EPT28LZG
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 10EPT
Package: Tube
Number of Circuits: 1
Standard Package: 95
Mounting: SMD (SMT)
Output Type: Differential, Single-Ended
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: LVPECL, LVTTL
Output Signal: LVPECL, LVTTL
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-2525,SY10EPT28LZG
Base Product Number: 10EPT28
Product Status: Obsolete

Buy Now Datasheet
Translators, Level Shifters - SY10EPT28LZG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY10EPT28LZG
Translators, Level Shifters SY10EPT28LZG
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Buy Now Datasheet
Shenzhen, China
Logic - Translators, Level Shifters
SY10EPT28LZG
Logic - Translators, Level Shifters SY10EPT28LZG
IC TRNSLTR UNIDIRECTIONAL 8SOIC

IC TRNSLTR UNIDIRECTIONAL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 576-2525-ND 1256118-SY10EPT28LZG SY10EPT28LZG SY10EPT28LZG
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; PECL TTL; ECL; PECL; LVPECL, LVTTL TTL; ECL; PECL; LVPECL, LVTTL
Unlock Full Specs
to access all available technical data

Similar Products

SN74FB2033A 8-Bit TTL/BTL Registered Transceiver - SN74FB2033ARCRG3 - Texas Instruments
Specs
Logic Family TTL
Package Type QFP
Input Voltage 4.75 to 5.25 volts
View Details
Translator ICs - 1905946P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; TSSOP; TSSOP
Output Type Open Drain, 3 State
View Details
Translators, Level Shifters - 1727-74AUP1T34GZ-Q100YLCT-ND - DigiKey
Specs
Package Type 4-XDFN Exposed Pad
Output Type Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details