The SY100EPT23LKG is a dual differential LVPECL-to-LVTTL translator designed for applications requiring the translation of clock and data signals. It operates with a 3.3V power supply and features a typical propagation delay of 1.9ns, supporting maximum frequencies exceeding 275MHz. The device includes differential LVPECL inputs and provides 24mA LVTTL outputs, with flow-through pinouts for simplified layout. Internal input resistors are included, with a pulldown on D and both pulldown and pullup on /D. The output defaults to LOW when inputs are open or grounded. The SY100EPT23LKG is available in an 8-pin MSOP package and is suitable for industrial applications, with an operating temperature range of -40°C to +85°C.
Manufacturer: Microchip Technology
Win Source Part Number: 812799-SY100EPT23LKG
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 1
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: LVPECL
Output Signal: LVTTL
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Part Number Series: 100EPT23
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MSOP
IC TRNSLTR UNIDIRECTIONAL 8MSOP
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MSOP
IC TRNSLTR UNIDIRECTIONAL 8MSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 812799-SY100EPT23LKG | 576-5046-5-ND | SY100EPT23LKG | SY100EPT23LKG | SY100EPT23LKG |
| Product Name | Logic - Logic - Translators, Level Shifters - SY100EPT23LKG | Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters |
| Logic Family | TTL; ECL; PECL; LVPECL | TTL; PECL | ECL; PECL; LVPECL |